Vishay Precision Group Zener Diode Arrays AZ23C8V2-G3-18

Description
Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23C8V2-G3-18-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C8V2-G3-18-ND
Zener Diode Arrays AZ23C8V2-G3-18-ND
Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
AZ23C8V2-G3-18
Zener Diodes AZ23C8V2-G3-18
Zener Diodes 8.2 Volt 0.3W 5% CA

Zener Diodes 8.2 Volt 0.3W 5% CA

Buy Now Datasheet
Zener Diode Sot235%, 8.2V, 0.3W, Dual, Common Anode Vishay - 09X2213 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sot235%, 8.2V, 0.3W, Dual, Common Anode Vishay
09X2213
Zener Diode Sot235%, 8.2V, 0.3W, Dual, Common Anode Vishay 09X2213
ZENER DIODE SOT235%, 8.2V, 0.3W, dual, common anode

ZENER DIODE SOT235%, 8.2V, 0.3W, dual, common anode

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - AZ23C8V2-G3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C8V2-G3-18
Discrete Semiconductor Products - Diodes - Zener AZ23C8V2-G3-18
DIODE ZENER 8.2V 300MW SOT23

DIODE ZENER 8.2V 300MW SOT23

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Zener Diodes Zener Diodes
Product Number AZ23C8V2-G3-18-ND AZ23C8V2-G3-18 09X2213 AZ23C8V2-G3-18
Product Name Zener Diode Arrays Zener Diodes Zener Diode Sot235%, 8.2V, 0.3W, Dual, Common Anode Vishay Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SBE809-TL-E - 893640-SBE809-TL-E - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type LLD - Model: PA905C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.5 volts
IR 0.5000 mA
View Details
General-purpose dual Schottky diode - BAS40-04W-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers
TVS Diodes - 7704816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-523; Sod-523
View Details