Vishay Precision Group Zener Diode Arrays AZ23C8V2-G3-08

Description
Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23C8V2-G3-08-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C8V2-G3-08-ND
Zener Diode Arrays AZ23C8V2-G3-08-ND
Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Sot235%, 8.2V, 0.3W, Dual, Common Anode Vishay - 09X2212 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sot235%, 8.2V, 0.3W, Dual, Common Anode Vishay
09X2212
Zener Diode Sot235%, 8.2V, 0.3W, Dual, Common Anode Vishay 09X2212
ZENER DIODE SOT235%, 8.2V, 0.3W, dual, common anode

ZENER DIODE SOT235%, 8.2V, 0.3W, dual, common anode

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - AZ23C8V2-G3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C8V2-G3-08
Discrete Semiconductor Products - Diodes - Zener AZ23C8V2-G3-08
DIODE ZENER 8.2V 300MW SOT23

DIODE ZENER 8.2V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
AZ23C8V2-G3-08
Zener Diodes AZ23C8V2-G3-08
Zener Diodes 8.2 Volt 0.3W 5% CA

Zener Diodes 8.2 Volt 0.3W 5% CA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Zener Diodes Zener Diodes Zener Diodes
Product Number AZ23C8V2-G3-08-ND 09X2212 AZ23C8V2-G3-08 AZ23C8V2-G3-08
Product Name Zener Diode Arrays Zener Diode Sot235%, 8.2V, 0.3W, Dual, Common Anode Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode. - BAV99,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: ESAD83M-006RR - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
Schottky Diodes & Rectifiers - 7082309P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - MBRF745 - 883195-MBRF745 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details