Vishay Precision Group Zener Diode Arrays AZ23C8V2-E3-18

Description
Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23C8V2-E3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C8V2-E3-18GITR-ND
Zener Diode Arrays AZ23C8V2-E3-18GITR-ND
Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3

Buy Now Datasheet
8.2V 0.3W Zener Diode - 287-AZ23C8V2-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 0.3W Zener Diode
287-AZ23C8V2-E3-18
8.2V 0.3W Zener Diode 287-AZ23C8V2-E3-18
Zener Diode, 8.2V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C8V2-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C8V2-E3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 8.2V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C8V2-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C8V2-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
AZ23C8V2-E3-18
Zener Diodes AZ23C8V2-E3-18
Zener Diodes 8.2 Volt 0.3W 5% CA

Zener Diodes 8.2 Volt 0.3W 5% CA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C8V2-E3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C8V2-E3-18
Discrete Semiconductor Products - Diodes - Zener AZ23C8V2-E3-18
DIODE ZENER 8.2V 300MW SOT23

DIODE ZENER 8.2V 300MW SOT23

Supplier's Site
Zener Diode Sot235%, 8.2V, 0.3W, Dual, Common Anode Vishay - 09X2211 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sot235%, 8.2V, 0.3W, Dual, Common Anode Vishay
09X2211
Zener Diode Sot235%, 8.2V, 0.3W, Dual, Common Anode Vishay 09X2211
ZENER DIODE SOT235%, 8.2V, 0.3W, dual, common anode

ZENER DIODE SOT235%, 8.2V, 0.3W, dual, common anode

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diode Arrays Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number AZ23C8V2-E3-18GITR-ND 287-AZ23C8V2-E3-18 AZ23C8V2-E3-18 AZ23C8V2-E3-18 09X2211
Product Name Zener Diode Arrays 8.2V 0.3W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode Sot235%, 8.2V, 0.3W, Dual, Common Anode Vishay
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
PD 0.3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1375PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: TP862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
General-purpose dual Schottky diode - BAS40DY-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers