Vishay Precision Group Zener Diode Arrays AZ23C7V5-G3-18

Description
Zener Diode Array 1 Pair Common Anode 7.5V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 7.5V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23C7V5-G3-18-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C7V5-G3-18-ND
Zener Diode Arrays AZ23C7V5-G3-18-ND
Zener Diode Array 1 Pair Common Anode 7.5V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 7.5V 300mW ±5% SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C7V5-G3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C7V5-G3-18
Discrete Semiconductor Products - Diodes - Zener AZ23C7V5-G3-18
DIODE ZENER 7.5V 300MW SOT23

DIODE ZENER 7.5V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
AZ23C7V5-G3-18
Zener Diodes AZ23C7V5-G3-18
Zener Diodes 7.5 Volt 0.3W 5% CA

Zener Diodes 7.5 Volt 0.3W 5% CA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number AZ23C7V5-G3-18-ND AZ23C7V5-G3-18 AZ23C7V5-G3-18
Product Name Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: MS985C3 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
MPPC (SiPMs) / MPPC arrays - S14160-4050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details
Switching Diodes - 7384875P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SC-89
View Details