Zener Diode Array 1 Pair Common Anode 7.5V 300mW ±5% SOT-23-3
Zener Diodes 7.5 Volt 0.3W 5% CA
DIODE ZENER 7.5V 300MW SOT23
DIODE, ZENER, 7.5V, 300MW, SOT-23, FULL REEL; Zener Voltage Nom:7.5V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes
DIODE, ZENER, 7.5V, 0.3W, SOT-23-3; Zener Voltage Nom:7.5V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; Qualification:-RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | AZ23C7V5-E3-08-ND | AZ23C7V5-E3-08 | AZ23C7V5-E3-08 | 06X4373 | 12X6443 |
| Product Name | Zener Diode Arrays | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diode, Zener, 7.5V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay | Diode, Zener, 7.5V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay |
| Arrangement | Common Anode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | ? to 150 C (? to 302 F) | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | SOT23; SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23 |
| Life Cycle Stage | Active | ||||
| VZ | 7.5 volts |