Vishay Intertechnology, Inc. Diodes - Zener - Arrays - AZ23C6V8-V-GS08 AZ23C6V8-V-GS08

Description
Manufacturer: Vishay Win Source Part Number: 079355-AZ23C6V8-V-GS 08 Packaging: Tape and Reel Operating Temp Range: -65C to 150C Mounting: Surface Mount Pin Count: 3 Operating Temperature Classification: Military Rad Hardened: No Package Type: SOT-23 Configuration: Dual Common Anode Power Dissipation: 300mW Knee Impedance: 8Ohm Voltage Tolerance: 5% Zener Test Current: 5mA Zener Voltage: 6.8V Family Name: AZ23C6V8-V Alternative Parts (Cross-Reference): AZ23C6V8-V-G-18; AZ23C6V8-V-G-08; AZ23C6V8-V; AZ23C6V8-V-GS18; Introduction Date: March 09, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 079355-AZ23C6V8-V-GS 08 Packaging: Tape and Reel Operating Temp Range: -65C to 150C Mounting: Surface Mount Pin Count: 3 Operating Temperature Classification: Military Rad Hardened: No Package Type: SOT-23 Configuration: Dual Common Anode Power Dissipation: 300mW Knee Impedance: 8Ohm Voltage Tolerance: 5% Zener Test Current: 5mA Zener Voltage: 6.8V Family Name: AZ23C6V8-V Alternative Parts (Cross-Reference): AZ23C6V8-V-G-18; AZ23C6V8-V-G-08; AZ23C6V8-V; AZ23C6V8-V-GS18; Introduction Date: March 09, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Arrays - AZ23C6V8-V-GS08 - 079355-AZ23C6V8-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C6V8-V-GS08
079355-AZ23C6V8-V-GS08
Diodes - Zener - Arrays - AZ23C6V8-V-GS08 079355-AZ23C6V8-V-GS08
Manufacturer: Vishay Win Source Part Number: 079355-AZ23C6V8-V-GS 08 Packaging: Tape and Reel Operating Temp Range: -65C to 150C Mounting: Surface Mount Pin Count: 3 Operating Temperature Classification: Military Rad Hardened: No Package Type: SOT-23 Configuration: Dual Common Anode Power Dissipation: 300mW Knee Impedance: 8Ohm Voltage Tolerance: 5% Zener Test Current: 5mA Zener Voltage: 6.8V Family Name: AZ23C6V8-V Alternative Parts (Cross-Reference): AZ23C6V8-V-G-18; AZ23C6V8-V-G-08; AZ23C6V8-V; AZ23C6V8-V-GS18; Introduction Date: March 09, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 079355-AZ23C6V8-V-GS08
Packaging: Tape and Reel
Operating Temp Range: -65C to 150C
Mounting: Surface Mount
Pin Count: 3
Operating Temperature Classification: Military
Rad Hardened: No
Package Type: SOT-23
Configuration: Dual Common Anode
Power Dissipation: 300mW
Knee Impedance: 8Ohm
Voltage Tolerance: 5%
Zener Test Current: 5mA
Zener Voltage: 6.8V
Family Name: AZ23C6V8-V
Alternative Parts (Cross-Reference): AZ23C6V8-V-G-18; AZ23C6V8-V-G-08; AZ23C6V8-V; AZ23C6V8-V-GS18;
Introduction Date: March 09, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 079355-AZ23C6V8-V-GS08
Product Name Diodes - Zener - Arrays - AZ23C6V8-V-GS08
Diode Type Zener; Dual Common Anode
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081879P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Zener
Diode Applications Voltage Regulation
View Details
MPPC (SiPMs) / MPPC arrays - S14420-1550MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Dual voltage regulator diodes - BZB84-B7V5-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Rectifier Diodes, Type LLD - Model: ESAE92-03R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.3000 mA
View Details