Vishay Precision Group Zener Diode Arrays AZ23C6V8-G3-18

Description
Zener Diode Array 1 Pair Common Anode 6.8V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 6.8V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23C6V8-G3-18-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C6V8-G3-18-ND
Zener Diode Arrays AZ23C6V8-G3-18-ND
Zener Diode Array 1 Pair Common Anode 6.8V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 6.8V 300mW ±5% SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
AZ23C6V8-G3-18
Zener Diodes AZ23C6V8-G3-18
Zener Diodes 6.8 Volt 0.3W 5% CA

Zener Diodes 6.8 Volt 0.3W 5% CA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C6V8-G3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C6V8-G3-18
Discrete Semiconductor Products - Diodes - Zener AZ23C6V8-G3-18
DIODE ZENER 6.8V 300MW SOT23

DIODE ZENER 6.8V 300MW SOT23

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number AZ23C6V8-G3-18-ND AZ23C6V8-G3-18 AZ23C6V8-G3-18
Product Name Zener Diode Arrays Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13362-3050DG - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type SBD - Model: ESAD83-004R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
Low-leakage double diode - BAV199QC-QZ - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers