Vishay Precision Group Dual Zener Diode AZ23C6V2-V-GS08

Description
AZ23-V-G-Series Small Signal Zener Diodes, Dual Product overview: AZ23C6V2-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C6V2-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
AZ23-V-G-Series Small Signal Zener Diodes, Dual Product overview: AZ23C6V2-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C6V2-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Zener Diode - 295-AZ23C6V2-V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Zener Diode
295-AZ23C6V2-V-GS08
Dual Zener Diode 295-AZ23C6V2-V-GS08
AZ23-V-G-Series Small Signal Zener Diodes, Dual Product overview: AZ23C6V2-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C6V2-V-GS08 can be used for catalog matching and distributor lookup.

AZ23-V-G-Series Small Signal Zener Diodes, Dual Product overview: AZ23C6V2-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C6V2-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 221861-AZ23C6V2-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
221861-AZ23C6V2-V-GS08
Discrete Semiconductor Products 221861-AZ23C6V2-V-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 221861-AZ23C6V2-V-GS 08 Category: Discrete Semiconductor Products Family: Diodes - Zener - Arrays Family Name: AZ23C6V2-V Alternative Parts (Cross-Reference): AZ23C6V2-V; AZ23C6V2-V-G-18; AZ23C6V2-V-G-08; AZ23C6V2-V-GS18; Introduction Date: March 09, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 221861-AZ23C6V2-V-GS08
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Arrays
Family Name: AZ23C6V2-V
Alternative Parts (Cross-Reference): AZ23C6V2-V; AZ23C6V2-V-G-18; AZ23C6V2-V-G-08; AZ23C6V2-V-GS18;
Introduction Date: March 09, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now
Zen Diode Array, Common Cathode, 0.3W Sot; Zener Voltage Nom Vishay - 35K6201 - Newark, An Avnet Company
Chicago, IL, United States
Zen Diode Array, Common Cathode, 0.3W Sot; Zener Voltage Nom Vishay
35K6201
Zen Diode Array, Common Cathode, 0.3W Sot; Zener Voltage Nom Vishay 35K6201
ZEN DIODE ARRAY, COMMON CATHODE, 0.3W SOT; Zener Voltage Nom:6.2V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

ZEN DIODE ARRAY, COMMON CATHODE, 0.3W SOT; Zener Voltage Nom:6.2V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Zener Diodes Diode Arrays Diode Arrays
Product Number 295-AZ23C6V2-V-GS08 221861-AZ23C6V2-V-GS08 35K6201
Product Name Dual Zener Diode Discrete Semiconductor Products Zen Diode Array, Common Cathode, 0.3W Sot; Zener Voltage Nom Vishay
Package Cut Tape SOT23; SOT-23
RoHS Compliant RoHS RoHS
VZ 6.2 volts
ZZT 10 ohms
PD 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA878C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details
Diodes, Rectifiers - Arrays - 1S953-T1 - 850080-1S953-T1 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14422-3050DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Dual Zener diodes - BZB84-B47,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers