Vishay Intertechnology, Inc. Dual 5.6V 300mW SOT-23 Zener Diode AZ23C5V6-V-GS08

Description
Diode Zener Dual Common Anode 5.6V 5% 300mW 3-Pin SOT-23 T/R Product overview: AZ23C5V6-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 5.6V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 5.6V, 300mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C5V6-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Zener Dual Common Anode 5.6V 5% 300mW 3-Pin SOT-23 T/R Product overview: AZ23C5V6-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 5.6V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 5.6V, 300mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C5V6-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 5.6V 300mW SOT-23 Zener Diode - 295-AZ23C5V6-V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5.6V 300mW SOT-23 Zener Diode
295-AZ23C5V6-V-GS08
Dual 5.6V 300mW SOT-23 Zener Diode 295-AZ23C5V6-V-GS08
Diode Zener Dual Common Anode 5.6V 5% 300mW 3-Pin SOT-23 T/R Product overview: AZ23C5V6-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 5.6V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 5.6V, 300mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C5V6-V-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Dual Common Anode 5.6V 5% 300mW 3-Pin SOT-23 T/R Product overview: AZ23C5V6-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 5.6V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 5.6V, 300mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C5V6-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Arrays - AZ23C5V6-V-GS08 - 095643-AZ23C5V6-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C5V6-V-GS08
095643-AZ23C5V6-V-GS08
Diodes - Zener - Arrays - AZ23C5V6-V-GS08 095643-AZ23C5V6-V-GS08
Manufacturer: Vishay Win Source Part Number: 095643-AZ23C5V6-V-GS 08 Packaging: Tape and Reel Operating Temp Range: -65C to 150C Mounting: Surface Mount Pin Count: 3 Operating Temperature Classification: Military Rad Hardened: No DELETED: Compliant Package Type: SOT-23 Configuration: Dual Common Anode Power Dissipation: 300mW Knee Impedance: 40Ohm Zener Voltage (Typ): 5.6V Voltage Tolerance: 5% Zener Test Current: 5mA Zener Voltage: 5.6V Family Name: AZ23C5V6-V Alternative Parts (Cross-Reference): AZ23C5V6-V-GS18; AZ23C5V6-V; AZ23C5V6-V-G-18; Introduction Date: February 01, 1990 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 095643-AZ23C5V6-V-GS08
Packaging: Tape and Reel
Operating Temp Range: -65C to 150C
Mounting: Surface Mount
Pin Count: 3
Operating Temperature Classification: Military
Rad Hardened: No
DELETED: Compliant
Package Type: SOT-23
Configuration: Dual Common Anode
Power Dissipation: 300mW
Knee Impedance: 40Ohm
Zener Voltage (Typ): 5.6V
Voltage Tolerance: 5%
Zener Test Current: 5mA
Zener Voltage: 5.6V
Family Name: AZ23C5V6-V
Alternative Parts (Cross-Reference): AZ23C5V6-V-GS18; AZ23C5V6-V; AZ23C5V6-V-G-18;
Introduction Date: February 01, 1990
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Diode Arrays
Product Number 295-AZ23C5V6-V-GS08 095643-AZ23C5V6-V-GS08
Product Name Dual 5.6V 300mW SOT-23 Zener Diode Diodes - Zener - Arrays - AZ23C5V6-V-GS08
Package Tape and Reel
RoHS Compliant RoHS
VZ 5.6 volts
ZZT 40 ohms
Unlock Full Specs
to access all available technical data