Vishay Precision Group Zener Diode Arrays AZ23C5V6-E3-08

Description
Zener Diode Array 1 Pair Common Anode 5.6V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 5.6V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23C5V6-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C5V6-E3-08GICT-ND
Zener Diode Arrays AZ23C5V6-E3-08GICT-ND
Zener Diode Array 1 Pair Common Anode 5.6V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 5.6V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C5V6-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C5V6-E3-08GITR-ND
Zener Diode Arrays AZ23C5V6-E3-08GITR-ND
Zener Diode Array 1 Pair Common Anode 5.6V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 5.6V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C5V6-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C5V6-E3-08GIDKR-ND
Zener Diode Arrays AZ23C5V6-E3-08GIDKR-ND
Zener Diode Array 1 Pair Common Anode 5.6V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 5.6V 300mW ±5% SOT-23-3

Buy Now Datasheet
Diodes - Zener - Arrays - AZ23C5V6-E3-08 - 010583-AZ23C5V6-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C5V6-E3-08
010583-AZ23C5V6-E3-08
Diodes - Zener - Arrays - AZ23C5V6-E3-08 010583-AZ23C5V6-E3-08
Manufacturer: Vishay Win Source Part Number: 010583-AZ23C5V6-E3-0 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Current - Reverse Leakage @ Vr: 100nA @ 800mV Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23 Maximum Power Dissipation: 300mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 010583-AZ23C5V6-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 100nA @ 800mV
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23
Maximum Power Dissipation: 300mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
5.6V 0.3W Zener Diode - 287-AZ23C5V6-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 0.3W Zener Diode
287-AZ23C5V6-E3-08
5.6V 0.3W Zener Diode 287-AZ23C5V6-E3-08
Zener Diode, 5.6V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C5V6-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C5V6-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 5.6V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C5V6-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C5V6-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
AZ23C5V6-E3-08
Zener Diodes AZ23C5V6-E3-08
Zener Diodes 5.6 Volt 0.3W 5% CA

Zener Diodes 5.6 Volt 0.3W 5% CA

Buy Now Datasheet
Zener Diode Arrays - AZ23C5V6-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
AZ23C5V6-E3-08
Zener Diode Arrays AZ23C5V6-E3-08
DIODE ZENER ARRAY 5.6V SOT23

DIODE ZENER ARRAY 5.6V SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C5V6-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C5V6-E3-08
Discrete Semiconductor Products - Diodes - Zener AZ23C5V6-E3-08
DIODE ZENER ARRAY 5.6V SOT23

DIODE ZENER ARRAY 5.6V SOT23

Supplier's Site
Diode, Zener, 5.6V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay - 12X6442 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.6V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
12X6442
Diode, Zener, 5.6V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay 12X6442
DIODE, ZENER, 5.6V, 0.3W, SOT-23-3; Zener Voltage Nom:5.6V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; Qualification:-RoHS Compliant: Yes

DIODE, ZENER, 5.6V, 0.3W, SOT-23-3; Zener Voltage Nom:5.6V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 5.6V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay - 06X4372 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.6V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay
06X4372
Diode, Zener, 5.6V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay 06X4372
DIODE, ZENER, 5.6V, 300MW, SOT-23, FULL REEL; Zener Voltage Nom:5.6V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 5.6V, 300MW, SOT-23, FULL REEL; Zener Voltage Nom:5.6V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diode Arrays Diode Arrays Zener Diodes Zener Diodes Diode Arrays Zener Diodes Zener Diodes Zener Diodes
Product Number AZ23C5V6-E3-08GICT-ND 010583-AZ23C5V6-E3-08 287-AZ23C5V6-E3-08 AZ23C5V6-E3-08 AZ23C5V6-E3-08 AZ23C5V6-E3-08 12X6442 06X4372
Product Name Zener Diode Arrays Diodes - Zener - Arrays - AZ23C5V6-E3-08 5.6V 0.3W Zener Diode Zener Diodes Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 5.6V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay Diode, Zener, 5.6V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23 SOT23; SOT-23
Diode Type Zener; 1 Pair Common Anode Zener
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data