Vishay Precision Group Diode, Zener, 5.6V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay AZ23C5V6-E3-08.

Description
DIODE, ZENER, 5.6V, 300MW, SOT-23, FULL REEL; Zener Voltage Nom:5.6V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 5.6V, 300MW, SOT-23, FULL REEL; Zener Voltage Nom:5.6V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 5.6V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay - 27AC0705 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.6V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay
27AC0705
Diode, Zener, 5.6V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay 27AC0705
DIODE, ZENER, 5.6V, 300MW, SOT-23, FULL REEL; Zener Voltage Nom:5.6V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 5.6V, 300MW, SOT-23, FULL REEL; Zener Voltage Nom:5.6V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 27AC0705
Product Name Diode, Zener, 5.6V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay
Package SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1658763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C5V1,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers