Vishay Intertechnology, Inc. Custom Parts - Custom Parts (0 - A) - AZ23C5V1-V-GS08 AZ23C5V1-V-GS08

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128216-AZ23C5V1-V-G S08 Length: 3.1 mm Contact Plating: Tin Impedance: 60 Ω Power Dissipation: 300 mW Height: 1.05 mm Voltage Tolerance: 5 % Zener Voltage: 5.1 V Number of Pins: 3 Width: 1.43 mm Categories: Custom Parts Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Common Anode Max Reverse Leakage Current: 100 µA Zener Current: 5 mA Max Power Dissipation: 300 mW Test Current: 5 mA Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128216-AZ23C5V1-V-G S08 Length: 3.1 mm Contact Plating: Tin Impedance: 60 Ω Power Dissipation: 300 mW Height: 1.05 mm Voltage Tolerance: 5 % Zener Voltage: 5.1 V Number of Pins: 3 Width: 1.43 mm Categories: Custom Parts Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Common Anode Max Reverse Leakage Current: 100 µA Zener Current: 5 mA Max Power Dissipation: 300 mW Test Current: 5 mA Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - AZ23C5V1-V-GS08 - 1128216-AZ23C5V1-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - AZ23C5V1-V-GS08
1128216-AZ23C5V1-V-GS08
Custom Parts - Custom Parts (0 - A) - AZ23C5V1-V-GS08 1128216-AZ23C5V1-V-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128216-AZ23C5V1-V-G S08 Length: 3.1 mm Contact Plating: Tin Impedance: 60 Ω Power Dissipation: 300 mW Height: 1.05 mm Voltage Tolerance: 5 % Zener Voltage: 5.1 V Number of Pins: 3 Width: 1.43 mm Categories: Custom Parts Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Common Anode Max Reverse Leakage Current: 100 µA Zener Current: 5 mA Max Power Dissipation: 300 mW Test Current: 5 mA Max Operating Temperature: 150 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1128216-AZ23C5V1-V-GS08
Length: 3.1 mm
Contact Plating: Tin
Impedance: 60 Ω
Power Dissipation: 300 mW
Height: 1.05 mm
Voltage Tolerance: 5 %
Zener Voltage: 5.1 V
Number of Pins: 3
Width: 1.43 mm
Categories: Custom Parts
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Common Anode
Max Reverse Leakage Current: 100 µA
Zener Current: 5 mA
Max Power Dissipation: 300 mW
Test Current: 5 mA
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1128216-AZ23C5V1-V-GS08
Product Name Custom Parts - Custom Parts (0 - A) - AZ23C5V1-V-GS08
Package SOT23; SOT-23
Pin Count 3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B20J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 7384982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details