Vishay Intertechnology, Inc. Custom Parts - Custom Parts (0 - A) - AZ23C5V1-GS08 AZ23C5V1-GS08

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203391-AZ23C5V1-GS0 8 Contact Plating: Tin Impedance: 60 Ω Zener Voltage: 5.1 V Number of Pins: 3 ESD Protection: No Categories: Custom Parts Case / Package: SOT-23 Alternative Parts (Cross-Reference): AZ23C5V1GS08; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Common Anode Max Reverse Leakage Current: 100 nA Max Power Dissipation: 300 mW Test Current: 5 mA Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203391-AZ23C5V1-GS0 8 Contact Plating: Tin Impedance: 60 Ω Zener Voltage: 5.1 V Number of Pins: 3 ESD Protection: No Categories: Custom Parts Case / Package: SOT-23 Alternative Parts (Cross-Reference): AZ23C5V1GS08; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Common Anode Max Reverse Leakage Current: 100 nA Max Power Dissipation: 300 mW Test Current: 5 mA Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - AZ23C5V1-GS08 - 1203391-AZ23C5V1-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - AZ23C5V1-GS08
1203391-AZ23C5V1-GS08
Custom Parts - Custom Parts (0 - A) - AZ23C5V1-GS08 1203391-AZ23C5V1-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203391-AZ23C5V1-GS0 8 Contact Plating: Tin Impedance: 60 Ω Zener Voltage: 5.1 V Number of Pins: 3 ESD Protection: No Categories: Custom Parts Case / Package: SOT-23 Alternative Parts (Cross-Reference): AZ23C5V1GS08; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Common Anode Max Reverse Leakage Current: 100 nA Max Power Dissipation: 300 mW Test Current: 5 mA Max Operating Temperature: 150 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1203391-AZ23C5V1-GS08
Contact Plating: Tin
Impedance: 60 Ω
Zener Voltage: 5.1 V
Number of Pins: 3
ESD Protection: No
Categories: Custom Parts
Case / Package: SOT-23
Alternative Parts (Cross-Reference): AZ23C5V1GS08;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Common Anode
Max Reverse Leakage Current: 100 nA
Max Power Dissipation: 300 mW
Test Current: 5 mA
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1203391-AZ23C5V1-GS08
Product Name Custom Parts - Custom Parts (0 - A) - AZ23C5V1-GS08
Package SOT23; SOT-23
Pin Count 3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1222854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B6V8X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Voltage Regulator diode (Zener diode) - 1N4492 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details