Zener Diode, 5.1V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C5V1-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C5V1-E3-18 can be used for catalog matching and distributor lookup.
Zener Diode Array 1 Pair Common Anode 5.1V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Anode 5.1V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Anode 5.1V 300mW ±5% SOT-23-3
Zener Diodes 5.1 Volt 0.3W 5% CA
DIODE ZENER 5.1V 300MW SOT23
DIODE ZENER 5.1V 300MW SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-AZ23C5V1-E3-18 | AZ23C5V1-E3-18GITR-ND | AZ23C5V1-E3-18 | AZ23C5V1-E3-18 | AZ23C5V1-E3-18 |
| Product Name | 5.1V 0.3W Zener Diode | Zener Diode Arrays | Zener Diodes | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener |
| RoHS Compliant | RoHS | ||||
| PD | 0.3000 milliwatts | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Arrangement | Common Anode | ||||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT23; SOT-23-3 |