Vishay Precision Group Zener Diode Arrays AZ23C5V1-E3-08

Description
Zener Diode Array 1 Pair Common Anode 5.1V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 5.1V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - 112-AZ23C5V1-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23C5V1-E3-08CT-ND
Zener Diode Arrays 112-AZ23C5V1-E3-08CT-ND
Zener Diode Array 1 Pair Common Anode 5.1V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 5.1V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 112-AZ23C5V1-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23C5V1-E3-08TR-ND
Zener Diode Arrays 112-AZ23C5V1-E3-08TR-ND
Zener Diode Array 1 Pair Common Anode 5.1V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 5.1V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 112-AZ23C5V1-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23C5V1-E3-08DKR-ND
Zener Diode Arrays 112-AZ23C5V1-E3-08DKR-ND
Zener Diode Array 1 Pair Common Anode 5.1V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 5.1V 300mW ±5% SOT-23-3

Buy Now Datasheet
5.1V 0.3W Zener Diode - 287-AZ23C5V1-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 0.3W Zener Diode
287-AZ23C5V1-E3-08
5.1V 0.3W Zener Diode 287-AZ23C5V1-E3-08
Zener Diode, 5.1V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C5V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C5V1-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 5.1V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C5V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C5V1-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Arrays - 960036-AZ23C5V1-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Arrays
960036-AZ23C5V1-E3-08
Discrete Semiconductor Products - Diodes - Zener - Arrays 960036-AZ23C5V1-E3-08
Win Source Part Number: 960036-AZ23C5V1-E3-0 8 Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Series: AZ23 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mW Configuration: 1 Pair Common Anode Current - Reverse Leakage @ Vr: 100 nA @ 800 mV Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 60 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): DZ23C5V1-7-F; BZX84C5V1-E3-08; DZ23C5V6-7-F; AZ23C5V6-7-F; SZMMBZ5231BLT1G; MMBZ5231B-E3-08AZ23C 5V1E308; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: AZ23C5V1-E3-08GICT,A Z23C5V1-E3-08-ND,AZ2 3C5V1-E3-08GITR,112- AZ23C5V1-E3-08TR,112 -AZ23C5V1-E3-08DKR,A Z23C5V1-E3-08GITR-ND ,112-AZ23C5V1-E3-08C T,AZ23C5V1-E3-08GICT -ND Base Product Number: AZ23C5V1

Win Source Part Number: 960036-AZ23C5V1-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Series: AZ23
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 300 mW
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 100 nA @ 800 mV
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 60 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): DZ23C5V1-7-F; BZX84C5V1-E3-08; DZ23C5V6-7-F; AZ23C5V6-7-F; SZMMBZ5231BLT1G; MMBZ5231B-E3-08AZ23C5V1E308;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: AZ23C5V1-E3-08GICT,AZ23C5V1-E3-08-ND,AZ23C5V1-E3-08GITR,112-AZ23C5V1-E3-08TR,112-AZ23C5V1-E3-08DKR,AZ23C5V1-E3-08GITR-ND,112-AZ23C5V1-E3-08CT,AZ23C5V1-E3-08GICT-ND
Base Product Number: AZ23C5V1

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
AZ23C5V1-E3-08
Zener Diodes AZ23C5V1-E3-08
Zener Diodes 5.1 Volt 0.3W 5% CA

Zener Diodes 5.1 Volt 0.3W 5% CA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C5V1-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C5V1-E3-08
Discrete Semiconductor Products - Diodes - Zener AZ23C5V1-E3-08
DIODE ZENER 5.1V 300MW SOT23

DIODE ZENER 5.1V 300MW SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes Zener Diodes
Product Number 112-AZ23C5V1-E3-08CT-ND 287-AZ23C5V1-E3-08 960036-AZ23C5V1-E3-08 AZ23C5V1-E3-08 AZ23C5V1-E3-08
Product Name Zener Diode Arrays 5.1V 0.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Arrays Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
PD 0.3000 milliwatts
Unlock Full Specs
to access all available technical data