Vishay Intertechnology, Inc. Diodes - Zener - Arrays - AZ23C51-V-GS08 AZ23C51-V-GS08

Description
Manufacturer: Vishay Win Source Part Number: 079353-AZ23C51-V-GS0 8 Packaging: Tape and Reel Operating Temp Range: -65C to 150C Mounting: Surface Mount Pin Count: 3 Operating Temperature Classification: Military Rad Hardened: No DELETED: Compliant Package Type: SOT-23 Configuration: Dual Common Anode Power Dissipation: 300mW Knee Impedance: 100Ohm Zener Voltage (Typ): 51V Voltage Tolerance: 6% Zener Test Current: 5mA Zener Voltage: 51V Family Name: AZ23C51-V Alternative Parts (Cross-Reference): AZ23C51-V-G-18; AZ23C51-V-G-08; AZ23C51-V; AZ23C51-V-GS18; Introduction Date: March 09, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 079353-AZ23C51-V-GS0 8 Packaging: Tape and Reel Operating Temp Range: -65C to 150C Mounting: Surface Mount Pin Count: 3 Operating Temperature Classification: Military Rad Hardened: No DELETED: Compliant Package Type: SOT-23 Configuration: Dual Common Anode Power Dissipation: 300mW Knee Impedance: 100Ohm Zener Voltage (Typ): 51V Voltage Tolerance: 6% Zener Test Current: 5mA Zener Voltage: 51V Family Name: AZ23C51-V Alternative Parts (Cross-Reference): AZ23C51-V-G-18; AZ23C51-V-G-08; AZ23C51-V; AZ23C51-V-GS18; Introduction Date: March 09, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Arrays - AZ23C51-V-GS08 - 079353-AZ23C51-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C51-V-GS08
079353-AZ23C51-V-GS08
Diodes - Zener - Arrays - AZ23C51-V-GS08 079353-AZ23C51-V-GS08
Manufacturer: Vishay Win Source Part Number: 079353-AZ23C51-V-GS0 8 Packaging: Tape and Reel Operating Temp Range: -65C to 150C Mounting: Surface Mount Pin Count: 3 Operating Temperature Classification: Military Rad Hardened: No DELETED: Compliant Package Type: SOT-23 Configuration: Dual Common Anode Power Dissipation: 300mW Knee Impedance: 100Ohm Zener Voltage (Typ): 51V Voltage Tolerance: 6% Zener Test Current: 5mA Zener Voltage: 51V Family Name: AZ23C51-V Alternative Parts (Cross-Reference): AZ23C51-V-G-18; AZ23C51-V-G-08; AZ23C51-V; AZ23C51-V-GS18; Introduction Date: March 09, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 079353-AZ23C51-V-GS08
Packaging: Tape and Reel
Operating Temp Range: -65C to 150C
Mounting: Surface Mount
Pin Count: 3
Operating Temperature Classification: Military
Rad Hardened: No
DELETED: Compliant
Package Type: SOT-23
Configuration: Dual Common Anode
Power Dissipation: 300mW
Knee Impedance: 100Ohm
Zener Voltage (Typ): 51V
Voltage Tolerance: 6%
Zener Test Current: 5mA
Zener Voltage: 51V
Family Name: AZ23C51-V
Alternative Parts (Cross-Reference): AZ23C51-V-G-18; AZ23C51-V-G-08; AZ23C51-V; AZ23C51-V-GS18;
Introduction Date: March 09, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now
Dual 51V 300mW SOT-23 Zener Diode - 295-AZ23C51-V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 51V 300mW SOT-23 Zener Diode
295-AZ23C51-V-GS08
Dual 51V 300mW SOT-23 Zener Diode 295-AZ23C51-V-GS08
Diode Zener Dual Common Anode 51V 6% 300mW 3-Pin SOT-23 T/R Product overview: AZ23C51-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 51V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 51V, 300mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C51-V-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Dual Common Anode 51V 6% 300mW 3-Pin SOT-23 T/R Product overview: AZ23C51-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 51V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 51V, 300mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C51-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Zener Diodes
Product Number 079353-AZ23C51-V-GS08 295-AZ23C51-V-GS08
Product Name Diodes - Zener - Arrays - AZ23C51-V-GS08 Dual 51V 300mW SOT-23 Zener Diode
Diode Type Zener; Dual Common Anode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Pin Count 3
Package Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B7V5,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG975C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details
MPPC (SiPMs) / MPPC arrays - S13360-6050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 7384831P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details