Vishay Precision Group Zener Diode Arrays AZ23C4V7-G3-18

Description
Zener Diode Array 1 Pair Common Anode 4.7V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 4.7V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23C4V7-G3-18-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C4V7-G3-18-ND
Zener Diode Arrays AZ23C4V7-G3-18-ND
Zener Diode Array 1 Pair Common Anode 4.7V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 4.7V 300mW ±5% SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C4V7-G3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C4V7-G3-18
Discrete Semiconductor Products - Diodes - Zener AZ23C4V7-G3-18
DIODE ZENER 4.7V 300MW SOT23

DIODE ZENER 4.7V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
AZ23C4V7-G3-18
Zener Diodes AZ23C4V7-G3-18
Zener Diodes 4.7 Volt 0.3W 5% CA

Zener Diodes 4.7 Volt 0.3W 5% CA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number AZ23C4V7-G3-18-ND AZ23C4V7-G3-18 AZ23C4V7-G3-18
Product Name Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
TVS Diodes - 1690747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-523; Sod-523
View Details
Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details
MPPC (SiPMs) / MPPC arrays - S13362-1350DG - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Metal (TO-8)
View Details