Vishay Precision Group Zener Diode Arrays AZ23C4V7-E3-08

Description
Zener Diode Array 1 Pair Common Anode 4.7V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 4.7V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23C4V7-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C4V7-E3-08GITR-ND
Zener Diode Arrays AZ23C4V7-E3-08GITR-ND
Zener Diode Array 1 Pair Common Anode 4.7V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 4.7V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C4V7-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C4V7-E3-08GIDKR-ND
Zener Diode Arrays AZ23C4V7-E3-08GIDKR-ND
Zener Diode Array 1 Pair Common Anode 4.7V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 4.7V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C4V7-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C4V7-E3-08GICT-ND
Zener Diode Arrays AZ23C4V7-E3-08GICT-ND
Zener Diode Array 1 Pair Common Anode 4.7V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 4.7V 300mW ±5% SOT-23-3

Buy Now Datasheet
4.7V 0.3W Zener Diode - 287-AZ23C4V7-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 0.3W Zener Diode
287-AZ23C4V7-E3-08
4.7V 0.3W Zener Diode 287-AZ23C4V7-E3-08
Zener Diode, 4.7V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C4V7-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C4V7-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 4.7V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C4V7-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C4V7-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - AZ23C4V7-E3-08 - 1021229-AZ23C4V7-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C4V7-E3-08
1021229-AZ23C4V7-E3-08
Diodes - Zener - Arrays - AZ23C4V7-E3-08 1021229-AZ23C4V7-E3-08
Manufacturer: Vishay Win Source Part Number: 1021229-AZ23C4V7-E3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 78 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1021229-AZ23C4V7-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 78 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode, Zener, 4.7V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay - 12X6441 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 4.7V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
12X6441
Diode, Zener, 4.7V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay 12X6441
DIODE, ZENER, 4.7V, 0.3W, SOT-23-3; Zener Voltage Nom:4.7V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; Qualification:-RoHS Compliant: Yes

DIODE, ZENER, 4.7V, 0.3W, SOT-23-3; Zener Voltage Nom:4.7V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 4.7V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay - 06X4371 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 4.7V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay
06X4371
Diode, Zener, 4.7V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay 06X4371
DIODE, ZENER, 4.7V, 300MW, SOT-23, FULL REEL; Zener Voltage Nom:4.7V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 4.7V, 300MW, SOT-23, FULL REEL; Zener Voltage Nom:4.7V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
AZ23C4V7-E3-08
Zener Diodes AZ23C4V7-E3-08
Zener Diodes 4.7 Volt 0.3W 5% CA

Zener Diodes 4.7 Volt 0.3W 5% CA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C4V7-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C4V7-E3-08
Discrete Semiconductor Products - Diodes - Zener AZ23C4V7-E3-08
DIODE ZENER 4.7V 300MW SOT23

DIODE ZENER 4.7V 300MW SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number AZ23C4V7-E3-08GITR-ND 287-AZ23C4V7-E3-08 1021229-AZ23C4V7-E3-08 12X6441 06X4371 AZ23C4V7-E3-08 AZ23C4V7-E3-08
Product Name Zener Diode Arrays 4.7V 0.3W Zener Diode Diodes - Zener - Arrays - AZ23C4V7-E3-08 Diode, Zener, 4.7V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay Diode, Zener, 4.7V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; SOT-23 SOT23; SOT-23 SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS RoHS
PD 0.3000 milliwatts 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data