Vishay Precision Group Zener Diode Arrays AZ23C4V3-E3-08

Description
Zener Diode Array 1 Pair Common Anode 4.3V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 4.3V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - 112-AZ23C4V3-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23C4V3-E3-08CT-ND
Zener Diode Arrays 112-AZ23C4V3-E3-08CT-ND
Zener Diode Array 1 Pair Common Anode 4.3V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 4.3V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 112-AZ23C4V3-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23C4V3-E3-08TR-ND
Zener Diode Arrays 112-AZ23C4V3-E3-08TR-ND
Zener Diode Array 1 Pair Common Anode 4.3V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 4.3V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 112-AZ23C4V3-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23C4V3-E3-08DKR-ND
Zener Diode Arrays 112-AZ23C4V3-E3-08DKR-ND
Zener Diode Array 1 Pair Common Anode 4.3V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 4.3V 300mW ±5% SOT-23-3

Buy Now Datasheet
4.3V 0.3W Zener Diode - 287-AZ23C4V3-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 0.3W Zener Diode
287-AZ23C4V3-E3-08
4.3V 0.3W Zener Diode 287-AZ23C4V3-E3-08
Zener Diode, 4.3V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C4V3-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C4V3-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 4.3V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C4V3-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C4V3-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Zener, 4.3V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay - 12X6440 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 4.3V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
12X6440
Diode, Zener, 4.3V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay 12X6440
DIODE, ZENER, 4.3V, 0.3W, SOT-23-3; Zener Voltage Nom:4.3V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; Qualification:-RoHS Compliant: Yes

DIODE, ZENER, 4.3V, 0.3W, SOT-23-3; Zener Voltage Nom:4.3V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode Sot23-E3 Rohs Compliant Vishay - 37AH9069 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sot23-E3 Rohs Compliant Vishay
37AH9069
Zener Diode Sot23-E3 Rohs Compliant Vishay 37AH9069
ZENER DIODE SOT23-E3 ROHS COMPLIANT: YES

ZENER DIODE SOT23-E3 ROHS COMPLIANT: YES

Supplier's Site
Diode, Zener, 4.3V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay - 06X4370 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 4.3V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay
06X4370
Diode, Zener, 4.3V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay 06X4370
DIODE, ZENER, 4.3V, 300MW, SOT-23, FULL REEL; Zener Voltage Nom:4.3V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 4.3V, 300MW, SOT-23, FULL REEL; Zener Voltage Nom:4.3V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - AZ23C4V3-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C4V3-E3-08
Discrete Semiconductor Products - Diodes - Zener AZ23C4V3-E3-08
DIODE ZENER 4.3V 300MW SOT23

DIODE ZENER 4.3V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
AZ23C4V3-E3-08
Zener Diodes AZ23C4V3-E3-08
Zener Diodes 4.3 Volt 0.3W 5% CA

Zener Diodes 4.3 Volt 0.3W 5% CA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-AZ23C4V3-E3-08CT-ND 287-AZ23C4V3-E3-08 12X6440 37AH9069 06X4370 AZ23C4V3-E3-08 AZ23C4V3-E3-08
Product Name Zener Diode Arrays 4.3V 0.3W Zener Diode Diode, Zener, 4.3V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay Zener Diode Sot23-E3 Rohs Compliant Vishay Diode, Zener, 4.3V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; SOT-23 SOT23; SOT-23-3 SOT-23-3
RoHS Compliant RoHS RoHS RoHS
PD 0.3000 milliwatts 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data