Vishay Intertechnology, Inc. Diodes - Zener - Arrays - AZ23C3V9-V-GS08 AZ23C3V9-V-GS08

Description
Manufacturer: Vishay Win Source Part Number: 079352-AZ23C3V9-V-GS 08 Packaging: Tape and Reel Operating Temp Range: -65C to 150C Mounting: Surface Mount Pin Count: 3 Operating Temperature Classification: Military Rad Hardened: No Package Type: SOT-23 Configuration: Dual Common Anode Power Dissipation: 300mW Knee Impedance: 95Ohm Voltage Tolerance: 5% Zener Test Current: 5mA Zener Voltage: 3.9V Family Name: AZ23C3V9-V Alternative Parts (Cross-Reference): AZ23C3V9-V; AZ23-C3V9/E8; AZ23C3V9; AZ23C3V9Q-7-F; Introduction Date: March 09, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 079352-AZ23C3V9-V-GS 08 Packaging: Tape and Reel Operating Temp Range: -65C to 150C Mounting: Surface Mount Pin Count: 3 Operating Temperature Classification: Military Rad Hardened: No Package Type: SOT-23 Configuration: Dual Common Anode Power Dissipation: 300mW Knee Impedance: 95Ohm Voltage Tolerance: 5% Zener Test Current: 5mA Zener Voltage: 3.9V Family Name: AZ23C3V9-V Alternative Parts (Cross-Reference): AZ23C3V9-V; AZ23-C3V9/E8; AZ23C3V9; AZ23C3V9Q-7-F; Introduction Date: March 09, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Arrays - AZ23C3V9-V-GS08 - 079352-AZ23C3V9-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C3V9-V-GS08
079352-AZ23C3V9-V-GS08
Diodes - Zener - Arrays - AZ23C3V9-V-GS08 079352-AZ23C3V9-V-GS08
Manufacturer: Vishay Win Source Part Number: 079352-AZ23C3V9-V-GS 08 Packaging: Tape and Reel Operating Temp Range: -65C to 150C Mounting: Surface Mount Pin Count: 3 Operating Temperature Classification: Military Rad Hardened: No Package Type: SOT-23 Configuration: Dual Common Anode Power Dissipation: 300mW Knee Impedance: 95Ohm Voltage Tolerance: 5% Zener Test Current: 5mA Zener Voltage: 3.9V Family Name: AZ23C3V9-V Alternative Parts (Cross-Reference): AZ23C3V9-V; AZ23-C3V9/E8; AZ23C3V9; AZ23C3V9Q-7-F; Introduction Date: March 09, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 079352-AZ23C3V9-V-GS08
Packaging: Tape and Reel
Operating Temp Range: -65C to 150C
Mounting: Surface Mount
Pin Count: 3
Operating Temperature Classification: Military
Rad Hardened: No
Package Type: SOT-23
Configuration: Dual Common Anode
Power Dissipation: 300mW
Knee Impedance: 95Ohm
Voltage Tolerance: 5%
Zener Test Current: 5mA
Zener Voltage: 3.9V
Family Name: AZ23C3V9-V
Alternative Parts (Cross-Reference): AZ23C3V9-V; AZ23-C3V9/E8; AZ23C3V9; AZ23C3V9Q-7-F;
Introduction Date: March 09, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now
0.3W Zener Diode - 295-AZ23C3V9-V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.3W Zener Diode
295-AZ23C3V9-V-GS08
0.3W Zener Diode 295-AZ23C3V9-V-GS08
VISHAY SEMICONDUCTOR AZ23C3V9-V-GS08 ZEN DIODE ARRAY, COMMON CATHODE, 0.3W SOT Product overview: AZ23C3V9-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 0.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C3V9-V-GS08 can be used for catalog matching and distributor lookup.

VISHAY SEMICONDUCTOR AZ23C3V9-V-GS08 ZEN DIODE ARRAY, COMMON CATHODE, 0.3W SOT Product overview: AZ23C3V9-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 0.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C3V9-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Zener Diodes
Product Number 079352-AZ23C3V9-V-GS08 295-AZ23C3V9-V-GS08
Product Name Diodes - Zener - Arrays - AZ23C3V9-V-GS08 0.3W Zener Diode
Diode Type Zener; Dual Common Anode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Pin Count 3
Package Cut Tape
Unlock Full Specs
to access all available technical data