Zener Diode Array 1 Pair Common Anode 3.9V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Anode 3.9V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Anode 3.9V 300mW ±5% SOT-23-3
Zener Diode, 3.9V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C3V9-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C3V9-E3-08 can be used for catalog matching and distributor lookup.
DIODE ZENER 3.9V 300MW SOT23
ZENER ARRAY, AEC-Q101, 3.9V, 0.3W, SOT323; Zener Voltage Nom:3.9V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:AZ23-SeriesRoH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Zener Diodes | Diode Arrays |
| Product Number | 112-AZ23C3V9-E3-08CT-ND | 287-AZ23C3V9-E3-08 | AZ23C3V9-E3-08 | 83Y8611 |
| Product Name | Zener Diode Arrays | 3.9V 0.3W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Array, Aec-Q101, 3.9V, 0.3W, Sot323; Zener Voltage Nom Vishay |
| Arrangement | Common Anode | Common Anode | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SOT23; SOT-23 | |
| RoHS Compliant | RoHS | |||
| PD | 0.3000 milliwatts |