Vishay Precision Group 0.3W Zener Diode AZ23C3V6-G3-08

Description
Zener Diodes 3.6 Volt 0.3W 5% CA Product overview: AZ23C3V6-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-AZ23C3V6-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 3.6 Volt 0.3W 5% CA Product overview: AZ23C3V6-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-AZ23C3V6-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.3W Zener Diode - 2086-AZ23C3V6-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.3W Zener Diode
2086-AZ23C3V6-G3-08
0.3W Zener Diode 2086-AZ23C3V6-G3-08
Zener Diodes 3.6 Volt 0.3W 5% CA Product overview: AZ23C3V6-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-AZ23C3V6-G3-08 can be used for catalog matching and distributor lookup.

Zener Diodes 3.6 Volt 0.3W 5% CA Product overview: AZ23C3V6-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-AZ23C3V6-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - 112-AZ23C3V6-G3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23C3V6-G3-08TR-ND
Zener Diode Arrays 112-AZ23C3V6-G3-08TR-ND
Zener Diode Array 1 Pair Common Anode 3.6V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 3.6V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 112-AZ23C3V6-G3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23C3V6-G3-08CT-ND
Zener Diode Arrays 112-AZ23C3V6-G3-08CT-ND
DIODE ZENER ARRAY 3.6V SOT-23-3

DIODE ZENER ARRAY 3.6V SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 112-AZ23C3V6-G3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23C3V6-G3-08DKR-ND
Zener Diode Arrays 112-AZ23C3V6-G3-08DKR-ND
DIODE ZENER ARRAY 3.6V SOT-23-3

DIODE ZENER ARRAY 3.6V SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C3V6-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C3V6-G3-08
Discrete Semiconductor Products - Diodes - Zener AZ23C3V6-G3-08
DIODE ZENER 3.6V 300MW SOT23

DIODE ZENER 3.6V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
AZ23C3V6-G3-08
Zener Diodes AZ23C3V6-G3-08
Zener Diodes 3.6 Volt 0.3W 5% CA

Zener Diodes 3.6 Volt 0.3W 5% CA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diode Arrays Zener Diodes Zener Diodes
Product Number 2086-AZ23C3V6-G3-08 112-AZ23C3V6-G3-08TR-ND AZ23C3V6-G3-08 AZ23C3V6-G3-08
Product Name 0.3W Zener Diode Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3
RoHS Compliant RoHS
VZ 36 volts 3.6 volts
ZZT 80 ohms 95 ohms
Unlock Full Specs
to access all available technical data