Vishay Precision Group 3.6V 0.3W Zener Diode AZ23C3V6-E3-08

Description
Zener Diode, 3.6V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C3V6-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C3V6-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 3.6V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C3V6-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C3V6-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6V 0.3W Zener Diode - 287-AZ23C3V6-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 0.3W Zener Diode
287-AZ23C3V6-E3-08
3.6V 0.3W Zener Diode 287-AZ23C3V6-E3-08
Zener Diode, 3.6V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C3V6-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C3V6-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 3.6V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C3V6-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C3V6-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Arrays - 980768-AZ23C3V6-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Arrays
980768-AZ23C3V6-E3-08
Discrete Semiconductor Products - Diodes - Zener - Arrays 980768-AZ23C3V6-E3-08
Win Source Part Number: 980768-AZ23C3V6-E3-0 8 Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Series: AZ23 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mW Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 3.6 V Impedance (Max) (Zzt): 95 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-AZ23C3V6-E3-08TR ,AZ23C3V6-E3-08GITR, AZ23C3V6-E3-08GICT,1 12-AZ23C3V6-E3-08DKR ,AZ23C3V6-E3-08-ND,1 12-AZ23C3V6-E3-08CT, AZ23C3V6-E3-08GICT-N D,AZ23C3V6-E3-08GITR -ND Base Product Number: AZ23C3V6

Win Source Part Number: 980768-AZ23C3V6-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Series: AZ23
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 300 mW
Configuration: 1 Pair Common Anode
Voltage - Zener (Nom) (Vz): 3.6 V
Impedance (Max) (Zzt): 95 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-AZ23C3V6-E3-08TR,AZ23C3V6-E3-08GITR,AZ23C3V6-E3-08GICT,112-AZ23C3V6-E3-08DKR,AZ23C3V6-E3-08-ND,112-AZ23C3V6-E3-08CT,AZ23C3V6-E3-08GICT-ND,AZ23C3V6-E3-08GITR-ND
Base Product Number: AZ23C3V6

Buy Now Datasheet
Zener Diode Arrays - 112-AZ23C3V6-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23C3V6-E3-08CT-ND
Zener Diode Arrays 112-AZ23C3V6-E3-08CT-ND
Zener Diode Array 1 Pair Common Anode 3.6V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 3.6V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 112-AZ23C3V6-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23C3V6-E3-08DKR-ND
Zener Diode Arrays 112-AZ23C3V6-E3-08DKR-ND
Zener Diode Array 1 Pair Common Anode 3.6V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 3.6V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 112-AZ23C3V6-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23C3V6-E3-08TR-ND
Zener Diode Arrays 112-AZ23C3V6-E3-08TR-ND
Zener Diode Array 1 Pair Common Anode 3.6V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 3.6V 300mW ±5% SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C3V6-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C3V6-E3-08
Discrete Semiconductor Products - Diodes - Zener AZ23C3V6-E3-08
DIODE ZENER 3.6V 300MW SOT23

DIODE ZENER 3.6V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
AZ23C3V6-E3-08
Zener Diodes AZ23C3V6-E3-08
Zener Diodes 3.6 Volt 0.3W 5% CA

Zener Diodes 3.6 Volt 0.3W 5% CA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes Zener Diodes
Product Number 287-AZ23C3V6-E3-08 980768-AZ23C3V6-E3-08 112-AZ23C3V6-E3-08CT-ND AZ23C3V6-E3-08 AZ23C3V6-E3-08
Product Name 3.6V 0.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Arrays Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diodes
RoHS Compliant RoHS
PD 0.3000 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Zener; 1 Pair Common Anode
Package TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3
Unlock Full Specs
to access all available technical data