Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047233-AZ23C3V3VGS0
Mounting: SMD (SMT)
Impedance: 95 Ω
Power Dissipation: 300 mW
Voltage Tolerance: 5 %
Zener Voltage: 3.3 V
Number of Pins: 3
Categories: OEM Parts(A-B)
Case / Package: SOT-23
Alternative Parts (Cross-Reference): AZ23C3V3VGS08AZ23C3V
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Common Anode
Max Power Dissipation: 300 mW
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1047233-AZ23C3V3VGS08 |
| Product Name | OEM Parts - OEM Parts (A - B) - AZ23C3V3VGS08 |
| Package | SOT23; SOT-23 |
| Pin Count | 3 |
| RoHS Compliant | RoHS |