Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays AZ23C3V0-E3-18

Description
Win Source Part Number: 1367495-AZ23C3V0-E3- 18 Category: Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: AZ23 Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: AZ23C3V0 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 300 mW Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 3 V Impedance (Max) (Zzt): 95 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1367495-AZ23C3V0-E3- 18 Category: Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: AZ23 Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: AZ23C3V0 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 300 mW Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 3 V Impedance (Max) (Zzt): 95 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays - 1367495-AZ23C3V0-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays
1367495-AZ23C3V0-E3-18
Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays 1367495-AZ23C3V0-E3-18
Win Source Part Number: 1367495-AZ23C3V0-E3- 18 Category: Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: AZ23 Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: AZ23C3V0 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 300 mW Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 3 V Impedance (Max) (Zzt): 95 Ohms

Win Source Part Number: 1367495-AZ23C3V0-E3-18
Category: Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: AZ23
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: AZ23C3V0
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 300 mW
Configuration: 1 Pair Common Anode
Voltage - Zener (Nom) (Vz): 3 V
Impedance (Max) (Zzt): 95 Ohms

Buy Now Datasheet
Zener Diode Arrays - AZ23C3V0-E3-18-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C3V0-E3-18-ND
Zener Diode Arrays AZ23C3V0-E3-18-ND
Zener Diode Array 1 Pair Common Anode 3V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 3V 300mW ±5% SOT-23-3

Buy Now Datasheet
Dual 3V 500mW SOT-23 Zener Diode - 287-AZ23C3V0-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3V 500mW SOT-23 Zener Diode
287-AZ23C3V0-E3-18
Dual 3V 500mW SOT-23 Zener Diode 287-AZ23C3V0-E3-18
Diode Zener Dual Common Anode 3V 5% 500mW 3-Pin SOT-23 T/R Product overview: AZ23C3V0-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 3V, 500mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C3V0-E3-18 can be used for catalog matching and distributor lookup.

Diode Zener Dual Common Anode 3V 5% 500mW 3-Pin SOT-23 T/R Product overview: AZ23C3V0-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 3V, 500mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C3V0-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
AZ23C3V0-E3-18
Zener Diodes AZ23C3V0-E3-18
Zener Diodes 3.0 Volt 0.3W 5% CA

Zener Diodes 3.0 Volt 0.3W 5% CA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C3V0-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C3V0-E3-18
Discrete Semiconductor Products - Diodes - Zener AZ23C3V0-E3-18
DIODE ZENER 3V 300MW SOT23

DIODE ZENER 3V 300MW SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Zener Diodes Zener Diodes Zener Diodes
Product Number 1367495-AZ23C3V0-E3-18 AZ23C3V0-E3-18-ND 287-AZ23C3V0-E3-18 AZ23C3V0-E3-18 AZ23C3V0-E3-18
Product Name Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays Zener Diode Arrays Dual 3V 500mW SOT-23 Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Diode Type Zener; 1 Pair Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT-23-3 SOT23; SOT-23-3
Arrangement Common Anode
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data