Vishay Precision Group Zener Diode Arrays AZ23C36-HE3-08

Description
Zener Diode Array 1 Pair Common Anode 36V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 36V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23C36-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C36-HE3-08-ND
Zener Diode Arrays AZ23C36-HE3-08-ND
Zener Diode Array 1 Pair Common Anode 36V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 36V 300mW ±5% SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
AZ23C36-HE3-08
Zener Diodes AZ23C36-HE3-08
Zener Diodes 36 Volt 0.3W 5% CA AUTO

Zener Diodes 36 Volt 0.3W 5% CA AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C36-HE3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C36-HE3-08
Discrete Semiconductor Products - Diodes - Zener AZ23C36-HE3-08
DIODE ZENER 36V 300MW SOT23

DIODE ZENER 36V 300MW SOT23

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number AZ23C36-HE3-08-ND AZ23C36-HE3-08 AZ23C36-HE3-08
Product Name Zener Diode Arrays Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching double diode - BAV70,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
5 suppliers
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type SBD - Model: YG808C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details
MPPC (SiPMs) / MPPC arrays - S13552 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 320 pF
Package Glass epoxy
View Details