Vishay Intertechnology, Inc. Dual 36V 90Ohm 300mW Zener Diode AZ23C36-GS18

Description
Zener Diode Dual Common Anode 36V 6% 90Ohm 300mW 3-Pin SOT-23 T/R Product overview: AZ23C36-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 36V, 90Ohm, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 36V, 90Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C36-GS18 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode Dual Common Anode 36V 6% 90Ohm 300mW 3-Pin SOT-23 T/R Product overview: AZ23C36-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 36V, 90Ohm, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 36V, 90Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C36-GS18 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 36V 90Ohm 300mW Zener Diode - 295-AZ23C36-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 36V 90Ohm 300mW Zener Diode
295-AZ23C36-GS18
Dual 36V 90Ohm 300mW Zener Diode 295-AZ23C36-GS18
Zener Diode Dual Common Anode 36V 6% 90Ohm 300mW 3-Pin SOT-23 T/R Product overview: AZ23C36-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 36V, 90Ohm, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 36V, 90Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C36-GS18 can be used for catalog matching and distributor lookup.

Zener Diode Dual Common Anode 36V 6% 90Ohm 300mW 3-Pin SOT-23 T/R Product overview: AZ23C36-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 36V, 90Ohm, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 36V, 90Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C36-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 221844-AZ23C36-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
221844-AZ23C36-GS18
Discrete Semiconductor Products 221844-AZ23C36-GS18
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 221844-AZ23C36-GS18 Category: Discrete Semiconductor Products Family: Diodes - Zener - Arrays Family Name: AZ23C36 Alternative Parts (Cross-Reference): AZ23C36; AZ23C36-13; AZ23C36-7-F; AZ23C36-7; Introduction Date: June 23, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 221844-AZ23C36-GS18
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Arrays
Family Name: AZ23C36
Alternative Parts (Cross-Reference): AZ23C36; AZ23C36-13; AZ23C36-7-F; AZ23C36-7;
Introduction Date: June 23, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Diode Arrays
Product Number 295-AZ23C36-GS18 221844-AZ23C36-GS18
Product Name Dual 36V 90Ohm 300mW Zener Diode Discrete Semiconductor Products
Diode Type Zener; Diodes - Zener - Arrays
Unlock Full Specs
to access all available technical data