Vishay Precision Group 33V 0.3W Zener Diode AZ23C33-E3-08

Description
Zener Diode, 33V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C33-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C33-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 33V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C33-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C33-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33V 0.3W Zener Diode - 287-AZ23C33-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 0.3W Zener Diode
287-AZ23C33-E3-08
33V 0.3W Zener Diode 287-AZ23C33-E3-08
Zener Diode, 33V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C33-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C33-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 33V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C33-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C33-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - AZ23C33-E3-08 - 912388-AZ23C33-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C33-E3-08
912388-AZ23C33-E3-08
Diodes - Zener - Arrays - AZ23C33-E3-08 912388-AZ23C33-E3-08
Manufacturer: Vishay Win Source Part Number: 912388-AZ23C33-E3-08 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode Array 1 Pair Common Anode 33 V 300 mW ±5% SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: AZ23C33 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: AZ23C33-E3-08GITR-ND , 112-AZ23C33-E3-08CT, AZ23C33-E3-08-ND, AZ23C33-E3-08GICT, 112-AZ23C33-E3-08TR, 112-AZ23C33-E3-08DKR , AZ23C33-E3-08GITR, AZ23C33-E3-08GICT-ND

Manufacturer: Vishay
Win Source Part Number: 912388-AZ23C33-E3-08
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode Array 1 Pair Common Anode 33 V 300 mW ±5% SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: AZ23C33
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: AZ23C33-E3-08GITR-ND, 112-AZ23C33-E3-08CT, AZ23C33-E3-08-ND, AZ23C33-E3-08GICT, 112-AZ23C33-E3-08TR, 112-AZ23C33-E3-08DKR, AZ23C33-E3-08GITR, AZ23C33-E3-08GICT-ND

Buy Now Datasheet
Zener Diode Arrays - 112-AZ23C33-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23C33-E3-08TR-ND
Zener Diode Arrays 112-AZ23C33-E3-08TR-ND
Zener Diode Array 1 Pair Common Anode 33V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 33V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 112-AZ23C33-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23C33-E3-08DKR-ND
Zener Diode Arrays 112-AZ23C33-E3-08DKR-ND
Zener Diode Array 1 Pair Common Anode 33V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 33V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 112-AZ23C33-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23C33-E3-08CT-ND
Zener Diode Arrays 112-AZ23C33-E3-08CT-ND
Zener Diode Array 1 Pair Common Anode 33V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 33V 300mW ±5% SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
AZ23C33-E3-08
Zener Diodes AZ23C33-E3-08
Zener Diodes 33 Volt 0.3W 5% CA

Zener Diodes 33 Volt 0.3W 5% CA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C33-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C33-E3-08
Discrete Semiconductor Products - Diodes - Zener AZ23C33-E3-08
DIODE ZENER 33V 300MW SOT23

DIODE ZENER 33V 300MW SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes Zener Diodes
Product Number 287-AZ23C33-E3-08 912388-AZ23C33-E3-08 112-AZ23C33-E3-08TR-ND AZ23C33-E3-08 AZ23C33-E3-08
Product Name 33V 0.3W Zener Diode Diodes - Zener - Arrays - AZ23C33-E3-08 Zener Diode Arrays Zener Diodes Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS
PD 0.3000 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Zener; Zener Diode Array 1 Pair Common Anode 33 V 300 mW ±5% SOT-23-3
Package SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data