Vishay Precision Group Zener Diode Arrays AZ23C30-HE3-18

Description
Zener Diode Array 1 Pair Common Anode 30V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 30V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23C30-HE3-18-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C30-HE3-18-ND
Zener Diode Arrays AZ23C30-HE3-18-ND
Zener Diode Array 1 Pair Common Anode 30V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 30V 300mW ±5% SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C30-HE3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C30-HE3-18
Discrete Semiconductor Products - Diodes - Zener AZ23C30-HE3-18
DIODE ZENER 30V 300MW SOT23

DIODE ZENER 30V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
AZ23C30-HE3-18
Zener Diodes AZ23C30-HE3-18
Zener Diodes 30 Volt 0.3W 5% CA AUTO

Zener Diodes 30 Volt 0.3W 5% CA AUTO

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number AZ23C30-HE3-18-ND AZ23C30-HE3-18 AZ23C30-HE3-18
Product Name Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54A,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-3050DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - NTSJ20U100CTG - 887819-NTSJ20U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
Rectifier Diodes, Type SBD - Model: YA865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details