Vishay Precision Group 2.7V 0.3W Zener Diode AZ23C2V7-G3-08

Description
Zener Diode, 2.7V V(Z), 5%, 0.3W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: AZ23C2V7-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 0.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-AZ23C2V7-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 2.7V V(Z), 5%, 0.3W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: AZ23C2V7-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 0.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-AZ23C2V7-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7V 0.3W Zener Diode - 2086-AZ23C2V7-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7V 0.3W Zener Diode
2086-AZ23C2V7-G3-08
2.7V 0.3W Zener Diode 2086-AZ23C2V7-G3-08
Zener Diode, 2.7V V(Z), 5%, 0.3W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: AZ23C2V7-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 0.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-AZ23C2V7-G3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 2.7V V(Z), 5%, 0.3W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: AZ23C2V7-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 0.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-AZ23C2V7-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - AZ23C2V7-G3-08-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C2V7-G3-08-ND
Zener Diode Arrays AZ23C2V7-G3-08-ND
Zener Diode Array 1 Pair Common Anode 2.7V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 2.7V 300mW ±5% SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Arrays - 1047231-AZ23C2V7-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Arrays
1047231-AZ23C2V7-G3-08
Discrete Semiconductor Products - Diodes - Zener - Arrays 1047231-AZ23C2V7-G3-08
Win Source Part Number: 1047231-AZ23C2V7-G3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Series: AZ23-G Package: Tape & Reel (TR) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mW Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 2.7 V Impedance (Max) (Zzt): 83 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): BZX84C3V0-E3-08; AZ23C3V3-E3-08; DZ23C3V0-E3-08; SZBZX84B3V3LT1G; MMBZ5226ELT1G; MMBZ5221ELT1; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: AZ23C2V7

Win Source Part Number: 1047231-AZ23C2V7-G3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Series: AZ23-G
Package: Tape & Reel (TR)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 300 mW
Configuration: 1 Pair Common Anode
Voltage - Zener (Nom) (Vz): 2.7 V
Impedance (Max) (Zzt): 83 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): BZX84C3V0-E3-08; AZ23C3V3-E3-08; DZ23C3V0-E3-08; SZBZX84B3V3LT1G; MMBZ5226ELT1G; MMBZ5221ELT1;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: AZ23C2V7

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C2V7-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C2V7-G3-08
Discrete Semiconductor Products - Diodes - Zener AZ23C2V7-G3-08
DIODE ZENER 2.7V 300MW SOT23

DIODE ZENER 2.7V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
AZ23C2V7-G3-08
Zener Diodes AZ23C2V7-G3-08
Zener Diodes 2.7 Volt 0.3W 5% CA

Zener Diodes 2.7 Volt 0.3W 5% CA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes Zener Diodes
Product Number 2086-AZ23C2V7-G3-08 AZ23C2V7-G3-08-ND 1047231-AZ23C2V7-G3-08 AZ23C2V7-G3-08 AZ23C2V7-G3-08
Product Name 2.7V 0.3W Zener Diode Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener - Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diodes
RoHS Compliant RoHS
PD 0.3000 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Anode
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3
Unlock Full Specs
to access all available technical data