Zener Diode Array 1 Pair Common Anode 27V 300mW ±5% SOT-23-3
DIODE ZENER 27V 300MW SOT23
DIODE, ZENER, 27V, 0.3W, SOT-23-3; Zener Voltage Nom:27V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE, ZENER, 27V, 300MW, SOT-23, FULL REEL; Zener Voltage Nom:27V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes
Zener Diodes 27 Volt 0.3W 5% CA
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | AZ23C27-E3-08-ND | AZ23C27-E3-08 | 12X6439 | AZ23C27-E3-08 |
| Product Name | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | Diode, Zener, 27V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay | Zener Diodes |
| Arrangement | Common Anode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SOT23; SOT-23 | SOT-23-3 |
| Life Cycle Stage | Active | |||
| VZ | 27 volts |