Vishay Precision Group Diodes - Zener - Arrays - AZ23C22-HE3-08 AZ23C22-HE3-08

Description
Manufacturer: Vishay Win Source Part Number: 1021226-AZ23C22-HE3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Current - Reverse Leakage @ Vr: 100nA @ 17V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1021226-AZ23C22-HE3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Current - Reverse Leakage @ Vr: 100nA @ 17V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Arrays - AZ23C22-HE3-08 - 1021226-AZ23C22-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C22-HE3-08
1021226-AZ23C22-HE3-08
Diodes - Zener - Arrays - AZ23C22-HE3-08 1021226-AZ23C22-HE3-08
Manufacturer: Vishay Win Source Part Number: 1021226-AZ23C22-HE3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Current - Reverse Leakage @ Vr: 100nA @ 17V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1021226-AZ23C22-HE3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 100nA @ 17V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
22V 0.3W Zener Diode - 2086-AZ23C22-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 0.3W Zener Diode
2086-AZ23C22-HE3-08
22V 0.3W Zener Diode 2086-AZ23C22-HE3-08
Zener Diode, 22V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C22-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-AZ23C22-HE3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 22V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C22-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-AZ23C22-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site
Zener Diode Arrays - AZ23C22-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C22-HE3-08-ND
Zener Diode Arrays AZ23C22-HE3-08-ND
Zener Diode Array 1 Pair Common Anode 22V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 22V 300mW ±5% SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
AZ23C22-HE3-08
Zener Diodes AZ23C22-HE3-08
Zener Diodes 22 Volt 0.3W 5% CA AUTO

Zener Diodes 22 Volt 0.3W 5% CA AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C22-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C22-HE3-08
Discrete Semiconductor Products - Diodes - Zener AZ23C22-HE3-08
DIODE ZENER 22V 300MW SOT23

DIODE ZENER 22V 300MW SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes Zener Diodes
Product Number 1021226-AZ23C22-HE3-08 2086-AZ23C22-HE3-08 AZ23C22-HE3-08-ND AZ23C22-HE3-08 AZ23C22-HE3-08
Product Name Diodes - Zener - Arrays - AZ23C22-HE3-08 22V 0.3W Zener Diode Zener Diode Arrays Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Diode Type Zener; 1 Pair Common Anode
Life Cycle Stage Active Removed; Obsolete
IR 1.00E-4 mA 100 mA
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data