Vishay Precision Group 22V 0.3W Zener Diode AZ23C22-E3-08

Description
Zener Diode, 22V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C22-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C22-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 22V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C22-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C22-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22V 0.3W Zener Diode - 287-AZ23C22-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 0.3W Zener Diode
287-AZ23C22-E3-08
22V 0.3W Zener Diode 287-AZ23C22-E3-08
Zener Diode, 22V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C22-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C22-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 22V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C22-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C22-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - AZ23C22-E3-08 - 769400-AZ23C22-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C22-E3-08
769400-AZ23C22-E3-08
Diodes - Zener - Arrays - AZ23C22-E3-08 769400-AZ23C22-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 769400-AZ23C22-E3-08 Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±5% Power - Max: 300mW Configuration: 1 Pair Common Anode Current - Reverse Leakage @ Vr: 100nA @ 17V Voltage - Zener (Nom) (Vz): 22V Family Name: AZ23C22 Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23 Impedance (Maximum) (Zzt): 55 Ohm Alternative Parts (Cross-Reference): AZ23C16-HE3-18; AZ23C16-HE3-08; AZ23C22_R2_00001; AZ23C22-TP-HF; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 769400-AZ23C22-E3-08
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±5%
Power - Max: 300mW
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 100nA @ 17V
Voltage - Zener (Nom) (Vz): 22V
Family Name: AZ23C22
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23
Impedance (Maximum) (Zzt): 55 Ohm
Alternative Parts (Cross-Reference): AZ23C16-HE3-18; AZ23C16-HE3-08; AZ23C22_R2_00001; AZ23C22-TP-HF;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Zener Diode Arrays - AZ23C22-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C22-E3-08GITR-ND
Zener Diode Arrays AZ23C22-E3-08GITR-ND
Zener Diode Array 1 Pair Common Anode 22V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 22V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C22-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C22-E3-08GICT-ND
Zener Diode Arrays AZ23C22-E3-08GICT-ND
Zener Diode Array 1 Pair Common Anode 22V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 22V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C22-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C22-E3-08GIDKR-ND
Zener Diode Arrays AZ23C22-E3-08GIDKR-ND
Zener Diode Array 1 Pair Common Anode 22V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 22V 300mW ±5% SOT-23-3

Buy Now Datasheet
Diode, Zener, 22V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay - 12X6438 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 22V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
12X6438
Diode, Zener, 22V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay 12X6438
DIODE, ZENER, 22V, 0.3W, SOT-23-3; Zener Voltage Nom:22V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 22V, 0.3W, SOT-23-3; Zener Voltage Nom:22V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 22V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay - 06X4368 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 22V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay
06X4368
Diode, Zener, 22V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay 06X4368
DIODE, ZENER, 22V, 300MW, SOT-23, FULL REEL; Zener Voltage Nom:22V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 22V, 300MW, SOT-23, FULL REEL; Zener Voltage Nom:22V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C22-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C22-E3-08
Discrete Semiconductor Products - Diodes - Zener AZ23C22-E3-08
DIODE ZENER 22V 300MW SOT23

DIODE ZENER 22V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
AZ23C22-E3-08
Zener Diodes AZ23C22-E3-08
Zener Diodes 22 Volt 0.3W 5% CA

Zener Diodes 22 Volt 0.3W 5% CA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes Zener Diodes Zener Diodes
Product Number 287-AZ23C22-E3-08 769400-AZ23C22-E3-08 AZ23C22-E3-08GITR-ND 12X6438 AZ23C22-E3-08 AZ23C22-E3-08
Product Name 22V 0.3W Zener Diode Diodes - Zener - Arrays - AZ23C22-E3-08 Zener Diode Arrays Diode, Zener, 22V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
RoHS Compliant RoHS RoHS
PD 0.3000 milliwatts 300 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Zener; 1 Pair Common Anode
IR 1.00E-4 mA 100 mA
Unlock Full Specs
to access all available technical data