Zener Diode Array 1 Pair Common Anode 18V 300mW ±5% SOT-23-3
Zener Diodes 18 Volt 0.3W 5% CA AUTO
DIODE ZENER 18V 300MW SOT23
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | AZ23C18-HE3-18-ND | AZ23C18-HE3-18 | AZ23C18-HE3-18 |
| Product Name | Zener Diode Arrays | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Arrangement | Common Anode | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | SOT23; SOT-23-3 |
| Life Cycle Stage | Removed; Obsolete |