Vishay Precision Group Dual 14.7V 300mW SOT-23 Zener Diode AZ23C15-V-GS08

Description
Diode Zener Dual Common Anode 14.7V 5% 300mW 3-Pin SOT-23 T/R Product overview: AZ23C15-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 14.7V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 14.7V, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C15-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Dual Common Anode 14.7V 5% 300mW 3-Pin SOT-23 T/R Product overview: AZ23C15-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 14.7V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 14.7V, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C15-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 14.7V 300mW SOT-23 Zener Diode - 287-AZ23C15-V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 14.7V 300mW SOT-23 Zener Diode
287-AZ23C15-V-GS08
Dual 14.7V 300mW SOT-23 Zener Diode 287-AZ23C15-V-GS08
Diode Zener Dual Common Anode 14.7V 5% 300mW 3-Pin SOT-23 T/R Product overview: AZ23C15-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 14.7V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 14.7V, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C15-V-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Dual Common Anode 14.7V 5% 300mW 3-Pin SOT-23 T/R Product overview: AZ23C15-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 14.7V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 14.7V, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C15-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 221834-AZ23C15-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
221834-AZ23C15-V-GS08
Discrete Semiconductor Products 221834-AZ23C15-V-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 221834-AZ23C15-V-GS0 8 Category: Discrete Semiconductor Products Family: Diodes - Zener - Arrays Family Name: AZ23C15-V Alternative Parts (Cross-Reference): AZ23C15-V; AZ23C15-V-G-18; AZ23C15-V-G-08; AZ23C15-V-GS18; Introduction Date: March 09, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 221834-AZ23C15-V-GS08
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Arrays
Family Name: AZ23C15-V
Alternative Parts (Cross-Reference): AZ23C15-V; AZ23C15-V-G-18; AZ23C15-V-G-08; AZ23C15-V-GS18;
Introduction Date: March 09, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now
Zen Diode Array, Common Cathode, 0.3W Sot; Zener Voltage Nom Vishay - 35K6135 - Newark, An Avnet Company
Chicago, IL, United States
Zen Diode Array, Common Cathode, 0.3W Sot; Zener Voltage Nom Vishay
35K6135
Zen Diode Array, Common Cathode, 0.3W Sot; Zener Voltage Nom Vishay 35K6135
ZEN DIODE ARRAY, COMMON CATHODE, 0.3W SOT; Zener Voltage Nom:15V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

ZEN DIODE ARRAY, COMMON CATHODE, 0.3W SOT; Zener Voltage Nom:15V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode Zener Dual Common Anode 14.7V 5% 300mW 3-Pin SOT-23 T/R - 866-AZ23C15-V-GS08 - Utmel Electronic Limited
Hong Kong, China
Diode Zener Dual Common Anode 14.7V 5% 300mW 3-Pin SOT-23 T/R
866-AZ23C15-V-GS08
Diode Zener Dual Common Anode 14.7V 5% 300mW 3-Pin SOT-23 T/R 866-AZ23C15-V-GS08
Diode Zener Dual Common Anode 14.7V 5% 300mW 3-Pin SOT-23 T/R

Diode Zener Dual Common Anode 14.7V 5% 300mW 3-Pin SOT-23 T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes
Product Number 287-AZ23C15-V-GS08 221834-AZ23C15-V-GS08 35K6135 866-AZ23C15-V-GS08
Product Name Dual 14.7V 300mW SOT-23 Zener Diode Discrete Semiconductor Products Zen Diode Array, Common Cathode, 0.3W Sot; Zener Voltage Nom Vishay Diode Zener Dual Common Anode 14.7V 5% 300mW 3-Pin SOT-23 T/R
Package Tape and Reel SOT23; SOT-23
RoHS Compliant RoHS RoHS
VZ 15 volts
ZZT 30 ohms
PD 300 milliwatts
Unlock Full Specs
to access all available technical data