Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Arrays AZ23C15-E3-08

Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324384-AZ23C15-E3-0 8 Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Packaging: Reel - TR Standard Package: 15,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 300 mW Configuration: 1 Pair Common Anode Current - Reverse Leakage @ Vr: 100 nA @ 11 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 30 Ohms Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Base Product Number: AZ23C15 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324384-AZ23C15-E3-0 8 Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Packaging: Reel - TR Standard Package: 15,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 300 mW Configuration: 1 Pair Common Anode Current - Reverse Leakage @ Vr: 100 nA @ 11 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 30 Ohms Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Base Product Number: AZ23C15 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Arrays - 1324384-AZ23C15-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Arrays
1324384-AZ23C15-E3-08
Discrete Semiconductor Products - Diodes - Zener - Arrays 1324384-AZ23C15-E3-08
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324384-AZ23C15-E3-0 8 Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Packaging: Reel - TR Standard Package: 15,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 300 mW Configuration: 1 Pair Common Anode Current - Reverse Leakage @ Vr: 100 nA @ 11 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 30 Ohms Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Base Product Number: AZ23C15 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324384-AZ23C15-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Packaging: Reel - TR
Standard Package: 15,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 300 mW
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 100 nA @ 11 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 30 Ohms
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Base Product Number: AZ23C15
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Zener Diode Arrays - AZ23C15-E3-08-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C15-E3-08-ND
Zener Diode Arrays AZ23C15-E3-08-ND
Zener Diode Array 1 Pair Common Anode 15V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 15V 300mW ±5% SOT-23-3

Buy Now Datasheet
15V 0.3W Zener Diode - 287-AZ23C15-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 0.3W Zener Diode
287-AZ23C15-E3-08
15V 0.3W Zener Diode 287-AZ23C15-E3-08
Zener Diode, 15V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C15-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C15-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 15V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C15-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C15-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
AZ23C15-E3-08
Zener Diodes AZ23C15-E3-08
Zener Diodes 15 Volt 0.3W 5% CA

Zener Diodes 15 Volt 0.3W 5% CA

Buy Now Datasheet
Zener Diode Arrays - AZ23C15-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
AZ23C15-E3-08
Zener Diode Arrays AZ23C15-E3-08
DIODE ZENER 15V 300MW SOT23

DIODE ZENER 15V 300MW SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C15-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C15-E3-08
Discrete Semiconductor Products - Diodes - Zener AZ23C15-E3-08
DIODE ZENER 15V 300MW SOT23

DIODE ZENER 15V 300MW SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1324384-AZ23C15-E3-08 AZ23C15-E3-08-ND 287-AZ23C15-E3-08 AZ23C15-E3-08 AZ23C15-E3-08 AZ23C15-E3-08
Product Name Discrete Semiconductor Products - Diodes - Zener - Arrays Zener Diode Arrays 15V 0.3W Zener Diode Zener Diodes Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener
Diode Type Zener; 1 Pair Common Anode
RoHS Compliant RoHS RoHS
IR 0.1000 mA 1.00E-4 mA 100 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data