Vishay Precision Group Zener Diode Arrays AZ23C13-HE3-08

Description
Zener Diode Array 1 Pair Common Anode 13V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 13V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23C13-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C13-HE3-08-ND
Zener Diode Arrays AZ23C13-HE3-08-ND
Zener Diode Array 1 Pair Common Anode 13V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 13V 300mW ±5% SOT-23-3

Buy Now Datasheet
13V 300MW SOT23 Zener Diode - 295-AZ23C13-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 300MW SOT23 Zener Diode
295-AZ23C13-HE3-08
13V 300MW SOT23 Zener Diode 295-AZ23C13-HE3-08
DIODE ZENER 13V 300MW SOT23 Product overview: AZ23C13-HE3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 300MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C13-HE3-08 can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 300MW SOT23 Product overview: AZ23C13-HE3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 300MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C13-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - AZ23C13-HE3-08 - 713601-AZ23C13-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C13-HE3-08
713601-AZ23C13-HE3-08
Diodes - Zener - Arrays - AZ23C13-HE3-08 713601-AZ23C13-HE3-08
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 713601-AZ23C13-HE3-0 8 Series: Automotive, AEC-Q101 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±5% Power - Max: 300mW Configuration: 1 Pair Common Anode Current - Reverse Leakage @ Vr: 100nA @ 10V Voltage - Zener (Nom) (Vz): 13V Family Name: AZ23C13 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: SOT-23 Impedance (Maximum) (Zzt): 25 Ohm Alternative Parts (Cross-Reference): RD13MWB; AZ23C13-TP; AZ23C13 RF; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 713601-AZ23C13-HE3-08
Series: Automotive, AEC-Q101
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±5%
Power - Max: 300mW
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 100nA @ 10V
Voltage - Zener (Nom) (Vz): 13V
Family Name: AZ23C13
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: SOT-23
Impedance (Maximum) (Zzt): 25 Ohm
Alternative Parts (Cross-Reference): RD13MWB; AZ23C13-TP; AZ23C13 RF;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C13-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C13-HE3-08
Discrete Semiconductor Products - Diodes - Zener AZ23C13-HE3-08
DIODE ZENER 13V 300MW SOT23

DIODE ZENER 13V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
AZ23C13-HE3-08
Zener Diodes AZ23C13-HE3-08
Zener Diodes 13 Volt 0.3W 5% CA AUTO

Zener Diodes 13 Volt 0.3W 5% CA AUTO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes Zener Diodes
Product Number AZ23C13-HE3-08-ND 295-AZ23C13-HE3-08 713601-AZ23C13-HE3-08 AZ23C13-HE3-08 AZ23C13-HE3-08
Product Name Zener Diode Arrays 13V 300MW SOT23 Zener Diode Diodes - Zener - Arrays - AZ23C13-HE3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3 SOT-23-3
RoHS Compliant RoHS
ZZT 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data