Vishay Precision Group Zener Diode Arrays AZ23C13-E3-18

Description
Zener Diode Array 1 Pair Common Anode 13V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 13V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23C13-E3-18-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C13-E3-18-ND
Zener Diode Arrays AZ23C13-E3-18-ND
Zener Diode Array 1 Pair Common Anode 13V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 13V 300mW ±5% SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
AZ23C13-E3-18
Zener Diodes AZ23C13-E3-18
Zener Diodes 13 Volt 0.3W 5% CA

Zener Diodes 13 Volt 0.3W 5% CA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C13-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C13-E3-18
Discrete Semiconductor Products - Diodes - Zener AZ23C13-E3-18
DIODE ZENER 13V 300MW SOT23

DIODE ZENER 13V 300MW SOT23

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number AZ23C13-E3-18-ND AZ23C13-E3-18 AZ23C13-E3-18
Product Name Zener Diode Arrays Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - MMBD2835LT1 - 885295-MMBD2835LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 35 V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Schottky Diodes & Rectifiers - 7082191 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details