Vishay Precision Group 13V 0.3W Zener Diode AZ23C13-E3-08

Description
Zener Diode, 13V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C13-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C13-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 13V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C13-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C13-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13V 0.3W Zener Diode - 287-AZ23C13-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 0.3W Zener Diode
287-AZ23C13-E3-08
13V 0.3W Zener Diode 287-AZ23C13-E3-08
Zener Diode, 13V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C13-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C13-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 13V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C13-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C13-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - 112-AZ23C13-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23C13-E3-08CT-ND
Zener Diode Arrays 112-AZ23C13-E3-08CT-ND
Zener Diode Array 1 Pair Common Anode 13V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 13V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 112-AZ23C13-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23C13-E3-08TR-ND
Zener Diode Arrays 112-AZ23C13-E3-08TR-ND
Zener Diode Array 1 Pair Common Anode 13V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 13V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 112-AZ23C13-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23C13-E3-08DKR-ND
Zener Diode Arrays 112-AZ23C13-E3-08DKR-ND
Zener Diode Array 1 Pair Common Anode 13V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 13V 300mW ±5% SOT-23-3

Buy Now Datasheet
Diodes - Zener - Arrays - AZ23C13-E3-08 - 862828-AZ23C13-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C13-E3-08
862828-AZ23C13-E3-08
Diodes - Zener - Arrays - AZ23C13-E3-08 862828-AZ23C13-E3-08
Manufacturer: Vishay Win Source Part Number: 862828-AZ23C13-E3-08 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode Array 1 Pair Common Anode 13 V 300 mW ±5% SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: AZ23C13 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-AZ23C13-E3-08CT, AZ23C13-E3-08GICT-ND , 112-AZ23C13-E3-08TR, AZ23C13-E3-08-ND, AZ23C13-E3-08GICT, AZ23C13-E3-08GITR-ND , AZ23C13-E3-08GITR, 112-AZ23C13-E3-08DKR

Manufacturer: Vishay
Win Source Part Number: 862828-AZ23C13-E3-08
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode Array 1 Pair Common Anode 13 V 300 mW ±5% SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: AZ23C13
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 112-AZ23C13-E3-08CT, AZ23C13-E3-08GICT-ND, 112-AZ23C13-E3-08TR, AZ23C13-E3-08-ND, AZ23C13-E3-08GICT, AZ23C13-E3-08GITR-ND, AZ23C13-E3-08GITR, 112-AZ23C13-E3-08DKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C13-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C13-E3-08
Discrete Semiconductor Products - Diodes - Zener AZ23C13-E3-08
DIODE ZENER 13V 300MW SOT23

DIODE ZENER 13V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
AZ23C13-E3-08
Zener Diodes AZ23C13-E3-08
Zener Diodes 13 Volt 0.3W 5% CA

Zener Diodes 13 Volt 0.3W 5% CA

Buy Now Datasheet
Diode, Zener, 13V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay - 12X6436 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 13V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
12X6436
Diode, Zener, 13V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay 12X6436
DIODE, ZENER, 13V, 0.3W, SOT-23-3; Zener Voltage Nom:13V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 13V, 0.3W, SOT-23-3; Zener Voltage Nom:13V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 13V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay - 06X4366 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 13V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay
06X4366
Diode, Zener, 13V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay 06X4366
DIODE, ZENER, 13V, 300MW, SOT-23, FULL REEL; Zener Voltage Nom:13V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 13V, 300MW, SOT-23, FULL REEL; Zener Voltage Nom:13V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes Zener Diodes Zener Diodes
Product Number 287-AZ23C13-E3-08 112-AZ23C13-E3-08CT-ND 862828-AZ23C13-E3-08 AZ23C13-E3-08 AZ23C13-E3-08 12X6436
Product Name 13V 0.3W Zener Diode Zener Diode Arrays Diodes - Zener - Arrays - AZ23C13-E3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diode, Zener, 13V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
RoHS Compliant RoHS RoHS
PD 0.3000 milliwatts 300 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Arrangement Common Anode
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23-3 SOT-23-3 SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 - 871743-FFSH20120ADN-F155 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Package TO-247; TO-247
View Details
Rectifier Diodes, Type LLD - Model: PG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details
Diode Arrays - BAV99W/MIX-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
TVS Diodes - 1658330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Tsot-26
View Details