Vishay Intertechnology, Inc. Dual 12V 300mW SOT-23 Zener Diode AZ23C12-V-GS08

Description
Diode Zener Dual Common Anode 12V 5% 300mW 3-Pin SOT-23 T/R Product overview: AZ23C12-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 12V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 12V, 300mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C12-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Zener Dual Common Anode 12V 5% 300mW 3-Pin SOT-23 T/R Product overview: AZ23C12-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 12V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 12V, 300mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C12-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 12V 300mW SOT-23 Zener Diode - 295-AZ23C12-V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore
Dual 12V 300mW SOT-23 Zener Diode
295-AZ23C12-V-GS08
Dual 12V 300mW SOT-23 Zener Diode 295-AZ23C12-V-GS08
Diode Zener Dual Common Anode 12V 5% 300mW 3-Pin SOT-23 T/R Product overview: AZ23C12-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 12V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 12V, 300mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C12-V-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Dual Common Anode 12V 5% 300mW 3-Pin SOT-23 T/R Product overview: AZ23C12-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 12V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 12V, 300mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C12-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 079349-AZ23C12-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
079349-AZ23C12-V-GS08
Discrete Semiconductor Products 079349-AZ23C12-V-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 079349-AZ23C12-V-GS0 8 Category: Discrete Semiconductor Products Family: Diodes - Zener - Arrays Family Name: AZ23C12-V Alternative Parts (Cross-Reference): AZ23C12-TP; AZ23C12-TP-HF; AZ23C12; Introduction Date: March 09, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 079349-AZ23C12-V-GS08
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Arrays
Family Name: AZ23C12-V
Alternative Parts (Cross-Reference): AZ23C12-TP; AZ23C12-TP-HF; AZ23C12;
Introduction Date: March 09, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Diode Arrays
Product Number 295-AZ23C12-V-GS08 079349-AZ23C12-V-GS08
Product Name Dual 12V 300mW SOT-23 Zener Diode Discrete Semiconductor Products
Package Tape and Reel
RoHS Compliant RoHS
VZ 12 volts
ZZT 20 ohms
Unlock Full Specs
to access all available technical data