Vishay Precision Group Zener Diode Arrays AZ23C12-G3-08

Description
Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23C12-G3-08-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C12-G3-08-ND
Zener Diode Arrays AZ23C12-G3-08-ND
Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C12-G3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C12-G3-08
Discrete Semiconductor Products - Diodes - Zener AZ23C12-G3-08
DIODE ZENER 12V 300MW SOT23

DIODE ZENER 12V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
AZ23C12-G3-08
Zener Diodes AZ23C12-G3-08
Zener Diodes 12 Volt 0.3W 5% CA

Zener Diodes 12 Volt 0.3W 5% CA

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number AZ23C12-G3-08-ND AZ23C12-G3-08 AZ23C12-G3-08
Product Name Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: PH865C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
DIODE ARRAY 100V 215MA SOT23-3 - 699-BAV99LT1 - Utmel Electronic Limited
Specs
Diode Type Standard
Life Cycle Stage Obsolete
VF 1.25 volts
View Details
Switching Diodes - 7920774 - RS Components, Ltd.
Specs
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
Package Sot-323 (sc-70)
View Details
MPPC (SiPMs) / MPPC arrays - S13362-3050DG - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Metal (TO-8)
View Details