Vishay Precision Group Zener Diode Arrays AZ23C12-E3-18

Description
Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23C12-E3-18-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C12-E3-18-ND
Zener Diode Arrays AZ23C12-E3-18-ND
Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
AZ23C12-E3-18
Zener Diodes AZ23C12-E3-18
Zener Diodes 12 Volt 0.3W 5% CA

Zener Diodes 12 Volt 0.3W 5% CA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C12-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C12-E3-18
Discrete Semiconductor Products - Diodes - Zener AZ23C12-E3-18
DIODE ZENER 12V 300MW SOT23

DIODE ZENER 12V 300MW SOT23

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number AZ23C12-E3-18-ND AZ23C12-E3-18 AZ23C12-E3-18
Product Name Zener Diode Arrays Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-1375PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - NTSJ20U100CTG - 887819-NTSJ20U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: PH985C6 - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details
TVS Diodes - 7704816P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-523; SOD-523
View Details