Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% SOT-23-3
Zener Diode, 12V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C12-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C12-E3-08 can be used for catalog matching and distributor lookup.
Zener Diodes 12 Volt 0.3W 5% CA
DIODE ZENER 12V 300MW SOT23
DIODE ZENER 12V 300MW SOT23
DIODE, ZENER, 12V, 300MW, SOT-23, FULL REEL; Zener Voltage Nom:12V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes
DIODE, ZENER, 12V, 0.3W, SOT-23-3; Zener Voltage Nom:12V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; Qualification:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-AZ23C12-E3-08CT-ND | 287-AZ23C12-E3-08 | AZ23C12-E3-08 | AZ23C12-E3-08 | AZ23C12-E3-08 | 06X4365 |
| Product Name | Zener Diode Arrays | 12V 0.3W Zener Diode | Zener Diodes | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | Diode, Zener, 12V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay |
| Arrangement | Common Anode | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT23; SOT-23-3 | SOT23; SOT-23 | |
| RoHS Compliant | RoHS | RoHS | ||||
| PD | 0.3000 milliwatts | 300 milliwatts |