Vishay Precision Group Zener Diode Arrays AZ23B9V1-E3-08

Description
Zener Diode Array 1 Pair Common Anode 9.1V 300mW ±2% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 9.1V 300mW ±2% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23B9V1-E3-08-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23B9V1-E3-08-ND
Zener Diode Arrays AZ23B9V1-E3-08-ND
Zener Diode Array 1 Pair Common Anode 9.1V 300mW ±2% SOT-23-3

Zener Diode Array 1 Pair Common Anode 9.1V 300mW ±2% SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23B9V1-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23B9V1-E3-08
Discrete Semiconductor Products - Diodes - Zener AZ23B9V1-E3-08
DIODE ZENER 9.1V 300MW SOT23

DIODE ZENER 9.1V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
AZ23B9V1-E3-08
Zener Diodes AZ23B9V1-E3-08
Zener Diodes 9.1 Volt 0.3W 2% CA

Zener Diodes 9.1 Volt 0.3W 2% CA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number AZ23B9V1-E3-08-ND AZ23B9V1-E3-08 AZ23B9V1-E3-08
Product Name Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Dual voltage regulator diodes - BZB84-C2V4-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-3015PS - Hamamatsu Photonics Europe
Specs
CT 530 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YG803C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details