Zener Diode Array 1 Pair Common Anode 6.8V 300mW ±2% SOT-23-3
DIODE ZENER 6.8V 300MW SOT23
Zener Diodes 6.8 Volt 0.3W 2% CA
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | AZ23B6V8-G3-08-ND | AZ23B6V8-G3-08 | AZ23B6V8-G3-08 |
| Product Name | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Arrangement | Common Anode | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SOT-23-3 |
| Life Cycle Stage | Active |