Vishay Precision Group Zener Diode Arrays AZ23B5V6-HE3-08

Description
Zener Diode Array 1 Pair Common Anode 5.6V 300mW ±2% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 5.6V 300mW ±2% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23B5V6-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23B5V6-HE3-08-ND
Zener Diode Arrays AZ23B5V6-HE3-08-ND
Zener Diode Array 1 Pair Common Anode 5.6V 300mW ±2% SOT-23-3

Zener Diode Array 1 Pair Common Anode 5.6V 300mW ±2% SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
AZ23B5V6-HE3-08
Zener Diodes AZ23B5V6-HE3-08
Zener Diodes 5.6 Volt 0.3W 2% CA AUTO

Zener Diodes 5.6 Volt 0.3W 2% CA AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23B5V6-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23B5V6-HE3-08
Discrete Semiconductor Products - Diodes - Zener AZ23B5V6-HE3-08
DIODE ZENER 5.6V 300MW SOT23

DIODE ZENER 5.6V 300MW SOT23

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number AZ23B5V6-HE3-08-ND AZ23B5V6-HE3-08 AZ23B5V6-HE3-08
Product Name Zener Diode Arrays Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers
Dual Zener diodes - BZB84-B22,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-3025CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details