Vishay Precision Group Zener Diode Arrays AZ23B4V7-E3-08

Description
Zener Diode Array 1 Pair Common Anode 4.7V 300mW ±2% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 4.7V 300mW ±2% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23B4V7-E3-08-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23B4V7-E3-08-ND
Zener Diode Arrays AZ23B4V7-E3-08-ND
Zener Diode Array 1 Pair Common Anode 4.7V 300mW ±2% SOT-23-3

Zener Diode Array 1 Pair Common Anode 4.7V 300mW ±2% SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Arrays - 965750-AZ23B4V7-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Arrays
965750-AZ23B4V7-E3-08
Discrete Semiconductor Products - Diodes - Zener - Arrays 965750-AZ23B4V7-E3-08
Win Source Part Number: 965750-AZ23B4V7-E3-0 8 Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Series: AZ23 Package: Tape & Reel (TR) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 300 mW Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 4.7 V Impedance (Max) (Zzt): 78 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): AZ23C4V7-HE3-08; AZ23B3V3-E3-08; AZ23B3V9-E3-18; BZX84C4V7ET1; MMBZ5230ELT1; BZX84B3V3LT1G; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: AZ23B4V7

Win Source Part Number: 965750-AZ23B4V7-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Series: AZ23
Package: Tape & Reel (TR)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 300 mW
Configuration: 1 Pair Common Anode
Voltage - Zener (Nom) (Vz): 4.7 V
Impedance (Max) (Zzt): 78 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): AZ23C4V7-HE3-08; AZ23B3V3-E3-08; AZ23B3V9-E3-18; BZX84C4V7ET1; MMBZ5230ELT1; BZX84B3V3LT1G;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: AZ23B4V7

Buy Now Datasheet
0.3W Zener Diode - 2086-AZ23B4V7-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.3W Zener Diode
2086-AZ23B4V7-E3-08
0.3W Zener Diode 2086-AZ23B4V7-E3-08
Zener Diodes 4.7 Volt 0.3W 2% CA Product overview: AZ23B4V7-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-AZ23B4V7-E3-08 can be used for catalog matching and distributor lookup.

Zener Diodes 4.7 Volt 0.3W 2% CA Product overview: AZ23B4V7-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-AZ23B4V7-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
AZ23B4V7-E3-08
Zener Diodes AZ23B4V7-E3-08
Zener Diodes 4.7 Volt 0.3W 2% CA

Zener Diodes 4.7 Volt 0.3W 2% CA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23B4V7-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23B4V7-E3-08
Discrete Semiconductor Products - Diodes - Zener AZ23B4V7-E3-08
DIODE ZENER 4.7V 300MW SOT23

DIODE ZENER 4.7V 300MW SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Zener Diodes Zener Diodes Zener Diodes
Product Number AZ23B4V7-E3-08-ND 965750-AZ23B4V7-E3-08 2086-AZ23B4V7-E3-08 AZ23B4V7-E3-08 AZ23B4V7-E3-08
Product Name Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener - Arrays 0.3W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 Reel SOT-23-3 SOT23; SOT-23-3
Diode Type Zener; 1 Pair Common Anode
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SBRV640VCTT4G - 893716-SBRV640VCTT4G - Win Source Electronics
Specs
Diode Type Zener; Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type SBD - Model: YA878C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details
Diode Arrays - 1727-7794-2-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details