Vishay Precision Group Zener Diode Arrays AZ23B4V3-HE3-18

Description
Zener Diode Array 1 Pair Common Anode 4.3V 300mW ±2% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 4.3V 300mW ±2% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23B4V3-HE3-18-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23B4V3-HE3-18-ND
Zener Diode Arrays AZ23B4V3-HE3-18-ND
Zener Diode Array 1 Pair Common Anode 4.3V 300mW ±2% SOT-23-3

Zener Diode Array 1 Pair Common Anode 4.3V 300mW ±2% SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Arrays - 1111260-AZ23B4V3-HE3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Arrays
1111260-AZ23B4V3-HE3-18
Discrete Semiconductor Products - Diodes - Zener - Arrays 1111260-AZ23B4V3-HE3-18
Win Source Part Number: 1111260-AZ23B4V3-HE3 -18 Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Series: Automotive, AEC-Q101, AZ23 Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 300 mW Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 4.3 V Impedance (Max) (Zzt): 95 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: AZ23B4V3

Win Source Part Number: 1111260-AZ23B4V3-HE3-18
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Series: Automotive, AEC-Q101, AZ23
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 300 mW
Configuration: 1 Pair Common Anode
Voltage - Zener (Nom) (Vz): 4.3 V
Impedance (Max) (Zzt): 95 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: AZ23B4V3

Buy Now Datasheet
Singapore, Singapore
4.3V 300MW SOT23 Zener Diode
295-AZ23B4V3-HE3-18
4.3V 300MW SOT23 Zener Diode 295-AZ23B4V3-HE3-18
DIODE ZENER 4.3V 300MW SOT23 Product overview: AZ23B4V3-HE3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 300MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23B4V3-HE3-18 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.3V 300MW SOT23 Product overview: AZ23B4V3-HE3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 300MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23B4V3-HE3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23B4V3-HE3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23B4V3-HE3-18
Discrete Semiconductor Products - Diodes - Zener AZ23B4V3-HE3-18
DIODE ZENER 4.3V 300MW SOT23

DIODE ZENER 4.3V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
AZ23B4V3-HE3-18
Zener Diodes AZ23B4V3-HE3-18
Zener Diodes 4.3 Volt 0.3W 2% CA AUTO

Zener Diodes 4.3 Volt 0.3W 2% CA AUTO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Zener Diodes Zener Diodes Zener Diodes
Product Number AZ23B4V3-HE3-18-ND 1111260-AZ23B4V3-HE3-18 295-AZ23B4V3-HE3-18 AZ23B4V3-HE3-18 AZ23B4V3-HE3-18
Product Name Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener - Arrays 4.3V 300MW SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3 SOT-23-3
Diode Type Zener; 1 Pair Common Anode
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14422-1550DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - BAS70-06WH6327 - 845941-BAS70-06WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: YG982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details
Voltage regulator double diodes - BZB784-C9V1-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers