Vishay Precision Group Zener Diode Arrays AZ23B4V3-HE3-08

Description
Zener Diode Array 1 Pair Common Anode 4.3V 300mW ±2% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 4.3V 300mW ±2% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23B4V3-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23B4V3-HE3-08-ND
Zener Diode Arrays AZ23B4V3-HE3-08-ND
Zener Diode Array 1 Pair Common Anode 4.3V 300mW ±2% SOT-23-3

Zener Diode Array 1 Pair Common Anode 4.3V 300mW ±2% SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
AZ23B4V3-HE3-08
Zener Diodes AZ23B4V3-HE3-08
Zener Diodes 4.3 Volt 0.3W 2% CA AUTO

Zener Diodes 4.3 Volt 0.3W 2% CA AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23B4V3-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23B4V3-HE3-08
Discrete Semiconductor Products - Diodes - Zener AZ23B4V3-HE3-08
DIODE ZENER 4.3V 300MW SOT23

DIODE ZENER 4.3V 300MW SOT23

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number AZ23B4V3-HE3-08-ND AZ23B4V3-HE3-08 AZ23B4V3-HE3-08
Product Name Zener Diode Arrays Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG865C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
Zener Diodes - 8232965P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details