Vishay Precision Group Zener Diode Arrays AZ23B47-HE3-08

Description
Zener Diode Array 1 Pair Common Anode 47V 300mW ±2% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 47V 300mW ±2% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23B47-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23B47-HE3-08-ND
Zener Diode Arrays AZ23B47-HE3-08-ND
Zener Diode Array 1 Pair Common Anode 47V 300mW ±2% SOT-23-3

Zener Diode Array 1 Pair Common Anode 47V 300mW ±2% SOT-23-3

Buy Now Datasheet
47V 300MW SOT23 Zener Diode - 295-AZ23B47-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47V 300MW SOT23 Zener Diode
295-AZ23B47-HE3-08
47V 300MW SOT23 Zener Diode 295-AZ23B47-HE3-08
DIODE ZENER 47V 300MW SOT23 Product overview: AZ23B47-HE3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 300MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23B47-HE3-08 can be used for catalog matching and distributor lookup.

DIODE ZENER 47V 300MW SOT23 Product overview: AZ23B47-HE3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 300MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23B47-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Arrays - 1139572-AZ23B47-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Arrays
1139572-AZ23B47-HE3-08
Discrete Semiconductor Products - Diodes - Zener - Arrays 1139572-AZ23B47-HE3-08
Win Source Part Number: 1139572-AZ23B47-HE3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Series: Automotive, AEC-Q101, AZ23 Package: Tape & Reel (TR) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 300 mW Configuration: 1 Pair Common Anode Current - Reverse Leakage @ Vr: 100 nA @ 35 V Voltage - Zener (Nom) (Vz): 47 V Impedance (Max) (Zzt): 100 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: AZ23B47

Win Source Part Number: 1139572-AZ23B47-HE3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Series: Automotive, AEC-Q101, AZ23
Package: Tape & Reel (TR)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 300 mW
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 100 nA @ 35 V
Voltage - Zener (Nom) (Vz): 47 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: AZ23B47

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
AZ23B47-HE3-08
Zener Diodes AZ23B47-HE3-08
Zener Diodes 47 Volt 0.3W 2% CA AUTO

Zener Diodes 47 Volt 0.3W 2% CA AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23B47-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23B47-HE3-08
Discrete Semiconductor Products - Diodes - Zener AZ23B47-HE3-08
DIODE ZENER 47V 300MW SOT23

DIODE ZENER 47V 300MW SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes Zener Diodes
Product Number AZ23B47-HE3-08-ND 295-AZ23B47-HE3-08 1139572-AZ23B47-HE3-08 AZ23B47-HE3-08 AZ23B47-HE3-08
Product Name Zener Diode Arrays 47V 300MW SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener - Arrays Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
ZZT 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data